• Fabric retains >95% of 0.3 micron particulates while allowing high air flow for breathability • Protects against dangerous noxious particulates These coveralls are constructed of electrostatically-ch
arged filter media for superior protection against particulates. Polymer grid on the exterior surface provides exceptional fabric strength and abrasion resistance. The smooth interior contact surface wicks moisture away from the body for added comfort. The highly-efficient filtration media also provides greater air permeability of 8.65 cfm at 20 Pa, as tested in accordance with ASTM D737.
• Fabric retains >95% of 0.3 micron particulates while allowing high air flow for breathability
• Protects against dangerous noxious particulates
These coveralls are constructed of electrostatically-charged filter media for superior protection against particulates. Polymer grid on the exterior surface provides exceptional fabric strength and abrasion resistance. The smooth interior contact surface wicks moisture away from the body for added comfort. The highly-efficient filtration media also provides greater air permeability of 8.65 cfm at 20 Pa, as tested in accordance with ASTM D737.