Trousers made from 65% polyester, 35% cotton canvas, 300gsm. Through knee pads (to EN14404) are inserted on the inside of the trouser legs.
Zip fastened with metal button waistband attachment. Velcro adjustment on waist. Cordura® external knee pad pouches and Cordura® hem. Multi-pocket detailing with tool pouches. Cargo pocket with multi-sections and stud fastened flap. Two back patch pockets, one with stud fastened flap. Hammer loop. Available in Navy blue
Style = Trousers
Gender = Men
Waist Size = 36in
Leg Length = 32in
Material = Cotton, Polyester
Knee Pad Pocket = Yes
Hi-Vis = No
Waist Size Imperial = 36in
Series = Eisenhower
Elasticated Waist = No
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 120315 |
Clothing Type | Pants |