Bobcat Company Datasheets for Construction and Demolition Attachments
Construction and demolition attachments are specialized implements that are attached and used with heavy machinery to perform a job.
Construction and Demolition Attachments: Learn more
| Product Name | Notes |
|---|---|
| Excavator Grading Blade Attachment Use this versatile attachment as is for finish grading, backfilling and leveling. Or, use it with Hydra-Tilt™ or Power-Tilt® accessories to grade, contour and create slopes. | |
| Farm/Utility Grapples For extra-efficient material moving on the farm or ranch, attach the farm grapple to a Bobcat utility fork, low-profile bucket or construction/industr ial bucket. The farm grapple offers... | |
| Rotating Grapple The rotating grapple is the perfect attachment for cleaning up demolition sights, placing landscaping rock and timbers and moving felled trees. In these applications, multi-function capabilities and 360-degree... | |
| Why Tracks? Improved performance in rough, rocky or muddy conditions Better flotation Reduced ground pressure Bobcat Cross-Bar Track Features Open bar design utilizes the tire to provide maximum traction and... | |
| A double-action cylinder angles the blade 30 degrees to the left or right. Angling the blade is controlled from the cab by a fingertip control, which allows the operator to... | |
| An economy model designed to work well on specified Bobcat loaders. The standard-flow planer is a perfect attachment for municipalities and road repair crews doing minor repairs to parking lots,... | |
| Bobcat Company, a leader in compact equipment attachments, has added more versatility to their attachment lineup with the rebar bender attachment. Mounted on the left Bob-Tach® mount, the rebar bender... | |
| Break it up with the Bobcat Drop Hammer Attachment! The Bobcat drop hammer efficiently demolishes concrete and asphalt up to 18 inches thick. Because it generates little vibration or noise... | |
| Choose one of the eight soil conditioners Bobcat Company has to offer to help smooth ruts, move material or level mounds quicker and with less labor than ever before. The... | |
| Cut through a variety of surfaces with the Bobcat wheel saw attachment. Powered by a high-flow Bobcat loader, wheel saw models WS18 and WS24 cut through asphalt, concrete, frozen ground... | |
| Designed for the VersaHandler TTC with Bobcat pallet forks, this attachment makes it easy to keep loads level on uneven terrain. You can also use it for loading and unloading... | |
| Designed for use with Bobcat MT50 and MT52 mini track loaders, the VP12 vibratory plow is the ideal tool for installing flexible pipe and utility cable in the ground. Applications... | |
| Dig holes with speed and plumb-line accuracy. The heavy-duty hydraulic auger bites in with high torque power. The entire drive unit follows the bit into the hole, adding a foot... | |
| Digging is only the first step in most trenching applications. Once the trench has been dug and the cable or water line laid, the Bobcat® trench compactor attachment can help... | |
| Fingertip controls make it easy to configure this hydraulically operated blade on the go to match your job. Angle the blade 30 degrees right or left if you want to... | |
| Flail Cutter The Bobcat® flail cutter is the ideal attachment for clearing brush and small trees up to three inches in diameter while distributing the cut material evenly. With a... | |
| Get more work out of your Bobcat® attachments with the Bobcat Tilt-Tatch. This revolutionary attachment mounts between the loader and non-hydraulic Bobcat attachments, allowing you to rotate your attachments 15... | |
| Handle your tough brush-clearing applications easily with the Brushcat™ rotary cutter. It mulches small branches and saplings — up to 3 inches in diameter — and cuts through the thickest... | |
| Increase your productivity by installing thousands of feet of silt fence fabric per hour and avoid costly governmental fines and project shutdowns. It's the fastest, easiest and most economical way... | |
| Just attach your Bobcat loader to either side of the concrete pump and position the unit where you need it. Then connect the hoses, feed the concrete mix into the... | |
| Move bulky, bagged or palletized material quickly and easily with the pallet fork attachment. It works well for industrial plants and landscaping to handle baled or pallet materials. The pallet... | |
| No need for wheelbarrows, shovels or other hand tools when you roll onto tight jobsites with this impressive machine. Just 3 feet wide with a bucket, the MT52 goes through... | |
| Now you can sweep, collect and dump dirt and other debris with just one attachment. Ideal for construction, industrial or municipal jobs, the Bobcat® sweeper is easy to attach and... | |
| Put this handy hydraulic attachment to work with a trenching bucket or three-tine grapple and easily move odd-shaped objects such as tree stumps and broken concrete. | |
| Rip asphalt for removal or break up tough, hard-packed soil for digging or landscaping. This front scarifier features one- to seven-tooth versatility, adjustable depth skids for presetting digging depth as... | |
| Save the time and expense of tearing up sidewalks, driveways and other paved areas to install irrigation lines or power and communication cables. The hydraulically powered attachment bores horizontally to... | |
| Speed up construction jobs with this rugged 12-foot boom on VersaHandler telescopic tool carriers designed for picking and placing trusses. | |
| Sweep a clean path economically. The hydraulically-driven angle broom quickly and efficiently sweeps away dirt, dried mud, light snow, and other debris. Use it to sweep driveways, sidewalks, parking lots,... | |
| Tackle tough trenching jobs with Bobcat® trencher attachments, designed and built specifically for Bobcat loaders. That means reliable, cost-effective production as well as Bobcat warranty, parts and service support. With... | |
| Take the work out of stump removal with this powerful attachment. With a 36-inch width, the model SG30 fits easily in limited access areas. The model SG60 has a 32-inch... | |
| Take trees and underbrush from unsightly overgrowth to mulch in minutes with the Bobcat® forestry cutter. The forestry cutter leaves a carpet of mulch behind when clearing trees and brush... | |
| The Bobcat box blade is available in two models: the 84-inch box blade and the 84-inch laser box blade. The laser box blade comes standard with a fully integrated laser... | |
| The Bobcat digger attachment not only digs in both forward and reverse, it also has an astonishing multitude of uses ” all aimed at significantly increasing your jobsite capabilities, productivity... | |
| The Bobcat landscape rake is the perfect finishing tool. It rakes and collects surface debris while smoothing and leveling the soil. It picks up 3/4-inch and larger rocks as well... | |
| The Bobcat Rock Bucket works excellent for separating unwanted objects, such as rocks and other debris, from work areas while leaving finer material behind that can be cultivated or landscaped. | |
| The Bobcat snowblower is the perfect winter clean-up tool. Blow snow off driveways, sidewalks or in those tight quarters where only a Bobcat loader can fit. These rugged rotary snowblowers... | |
| The Bobcat® automatic laser system can now save money on materials, time, and labor. Just one operator can eliminate the use of grade rods and transits or lasers to continually... | |
| The Bobcat® brush saw attachment is the quick, convenient way to remove unwanted brush and small trees up to 15 feet tall. It’s ideal for cutting firebreaks, clearing pastures and... | |
| The Bobcat® chipper attachment grinds branches, trees, limbs, saplings, and other debris quickly, safely and easily and reduces the branch volume 10-to-1. With the ability to continuously chip materials up... | |
| The Bobcat® mower attachment is recommended for rough-cut applications, including road ditch right-of-way, golf course roughs and large acreage mowing. It's ideal for landscape contractors, nurseries, golf courses, municipalities, hobby... | |
| The Bobcat® scraper is an excellent tool to remove stubborn, packed-on materials such as mud, snow and ice from driveways, sidewalks, parking lots, bike paths — anywhere buildup could occur. | |
| The Bobcat® seeder attachment gives you accurate seed placement and adjustable metering. Unlike broadcast seeders, the Bobcat seeder places the seed with the proper spacing and at precisely the right... | |
| The dumping hopper attachment can be parked and loaded with debris, and is also ideal for transporting sand, gravel, cement, topsoil and other bulk materials around any jobsite. Use the... | |
| The frost and rock ripper, developed for Bobcat backhoes and excavators, is used to penetrate and scarify frost or hard ground. Once the ground is loosened, the ripper can be... | |
| The Hydra-Tilt™ attachment uses a wrist-like action to move excavator buckets to either side. Save time and improve productivity on countless jobs by simply tilting the bucket left or right,... | |
| The MT55 boasts even more power to tackle big jobs in close quarters with impressive traction and lifting abilities. It turns quickly in its tracks, treads lightly over soft ground... | |
| The new Bobcat HB-series breakers have been designed to meet the most demanding customer requirements. They are the first breakers designed for Bobcat compact equipment carriers to maximize efficiencies by... | |
| The packer wheel adds versatility to a machine by reducing the need for conventional compaction equipment and promoting on-the-job safety by eliminating the need for a person working in the... | |
| The pair of small diameter forks offers benefits over a single fork. They stabilize the load by balancing round bales and securing uneven bales. Mounts quickly on Bobcat standard or... | |
| The plate compactor reduces the need for a person in the trench as required when using a hand-operated compactor. The attachment provides better compaction, better operator comforts and enables operators... | |
| The Power Tilt attachment uses a wrist-like action to move excavator buckets to either side. Save time and improve productivity on countless jobs by simply tilting the bucket instead of... | |
| The rugged, dependable tree spade attachment turns your Bobcat loader into a tree transplanting unit — and lets you speed production and cut labor costs at the same time! The... | |
| This high-performance, hard-packing attachment lets you compact flatwork, trenches and asphalt patching jobs while moving forward or in reverse. With its offset drum design, you can even compact next to... | |
| Turn your Bobcat loader into a high-performance grading machine. The grader was designed for use by landscaping, asphalt, curb and gutter and concrete flatwork contractors. Features 7, 8, or 9-foot... | |
| Turn your Bobcat loader into an efficient concrete mixer with this rugged, cost-effective attachment. The Bobcat concrete mixer attachment lets you mix, transport and dump concrete much more quickly than... | |
| Turn your Bobcat® loader into a powerful excavator with a full line of backhoe models for all sizes of Bobcat Loaders. Here's a part-time attachment that can handle full-time excavation... | |
| Turn your loader into a mini crawler with a Bobcat Dozer Blade. A Bobcat loader combined with a Bobcat dozer blade attachment will easily compete with smaller crawler dozers in... | |
| Turn your skid-steer loader into a powerful land-planing tool with the Bobcat® landplane attachment. A wide 79-inch-by-51.5-inch planing surface makes it easy to break up hard ground, eliminate soil clods,... | |
| Use the Bobcat snow pusher attachment to clear parking lots, driveways and building sites with speed and efficiency. The snow pusher is available in 8-foot and 10-foot widths to match... | |
| Use the strong, replaceable teeth on the utility fork to handle a variety of farm and ranch chores. For more versatility and efficiency add the hydraulic grapple to the utility... | |
| Use this adaptor with Category I and II implements. Features include exclusive Bob-Tach for quick-mounting, adjustable top link for added versatility and 2-inch receiver for towing trailers. | |
| Use this landscaping attachment to save time and labor when breaking up ground and mixing compost and other materials into the soil. You can even till next to sidewalks, curbs... | |
| Whether laying sod is a normal part of your day-to-day operation or just an occasional chore, the Bobcat® sod layer attachment can make the job go more quickly and efficiently. | |
| Whether you need to trench or grade with your Bobcat Excavator, we have the right attachment for you! Make quick work of all your trenching jobs whether they’re water, power... | |
| With the Tree Fork attachment from Bobcat Company, you will never have to worry about manual labor when transporting trees, rocks, and other odd-shaped objects again. The tree fork attachment... |