Bobcat Company Datasheets for Industrial Vehicles
Industrial vehicles are driver controlled self propelled vehicles designed for a variety of applications. These include personnel transportation, load carrying as well as other specialty applications.
Industrial Vehicles: Learn more
| Product Name | Notes |
|---|---|
| Bring your entire crew directly to their work without sacrificing any power. With an extra row of seating, the 3400XL can carry up to six people. Combined with industry-leading payload... | |
| If you require additional traction, the Bobcat 3400 4x4 is an excellent choice. The hard-working utility vehicle is ideal for farming, ranching, hunting and recreational activities. True four-wheel drive sends... | |
| Revolutionize your attachment capabilities with the Toolcat™ 5610 utility work machine. With the ability to use front mounted attachments and rear-mounted implements, buildings and grounds crews, landscapers, agriculture producers, property... | |
| The 5600 Toolcat utility work machine does many of the jobs you’d do with a pickup truck, compact tractor, utility vehicle or an attachment carrier, plus a whole lot more. | |
| The Bobcat 3450 is the only utility vehicle with the exclusive RapidLinkTM attachment mounting system. With a lift height of two feet and a rated operating capacity of 500 lbs.,... | |
| The Bobcat® 3600 utility vehicle brings the highest standards for comfort, ease of use, and durability. With an easy-to-operate and low maintenance hydrostatic drive, you can perform many demanding tasks... | |
| The Bobcat® 3650 utility vehicle delivers versatile attachment capabilities. It features an easy-to-operate hydrostatic drive and it's the only utility vehicle that operates PTO-driven attachments. With the optional cab, heat... |