Creative Composites Group Datasheets for Floor Decking
Floor decking includes all types of structural decking materials that are used as walkway surfaces.
Floor Decking: Learn more
| Product Name | Notes |
|---|---|
| Creative's pultruded fiberglass panels are used for decks, platforms, walls and roofs where lightweight corrosion resistance and high strength are desired attributes. Many of our customers have discovered that our... | |
| Heavy Duty Plank CP064 is a heavy duty pultruded plank section that was engineered for demanding fiberglass decking applications in which high strength and stiffness are a must. Applications including... | |
| SUPERDECK MASS TRANSIT DECK GR250 was engineered specifically for mass transit deck applications. SUPERDECK is a high strength, light weight corrosion resistant deck that features a unique connection system that... | |
| Superdeck™ replaces steel, wood and concrete decks in applications where dead load, corrosion resistance and reduced maintenance costs are important to your structure. The HS25-44 rated fiberglass deck has been... | |
| SUPERDECKING GR100 is a Pultruded Deck profile engineered to support typical design live and deadloads over a four foot span while deflecting less than 1/4". This Fiberglass Deck section... | |
| SuperGrate™ Pultruded Grating is a high strength light weight Fiberglass Grating system fabricated from highly corrosion resistant I or T bars. The I or T bars are connected mechanically and... | |
| SuperPlank™ & Flowgrip® are fiberglass decking systems that are pultruded in a constant cross section with the legs and top surface integral to the profile. The fiberglass decking features... | |
| TUF-DEK GR303 is a lightweight 12" wide by 2-1/8" deep FRP deck section that can be used for walkways, stay in place forms, baffle walls, odor control covers or any... |