Creative Composites Group Datasheets for Grating
Grates consist of a metal or fiberglass lattice that provides a slip-resistant or semi-open surface.
Grating: Learn more
| Product Name | Notes |
|---|---|
| Heavy Duty Plank CP064 is a heavy duty pultruded plank section that was engineered for demanding fiberglass decking applications in which high strength and stiffness are a must. Applications including... | |
| SuperGrate™ Pultruded Grating is a high strength light weight Fiberglass Grating system fabricated from highly corrosion resistant I or T bars. The I or T bars are connected mechanically and... | |
| SuperPlank™ & Flowgrip® are fiberglass decking systems that are pultruded in a constant cross section with the legs and top surface integral to the profile. The fiberglass decking features... |