A secure and practical solution for space limited applications.
Available in one or three wide configurations in unassembled or pre-assembled models.
Features heavy-duty 16 ga. doors and welded frame for solid, 1-piece construction. 3-point latching system provides extra security. Louvered doors for improved ventilation. Includes 3 wall hooks and recessed handles that accommodate a padlock or built-in lock. Overall height of frame is 72" -- add 6" for legs. Tough powder coat finish. Available in BU (Blue), GY (Gray), or TN (Tan) -- please specify. FOB Shipping Point.
- A secure and practical solution for space limited applications.
- Available in one or three wide configurations in unassembled or pre-assembled models.
Features heavy-duty 16 ga. doors and welded frame for solid, 1-piece construction. 3-point latching system provides extra security. Louvered doors for improved ventilation. Includes 3 wall hooks and recessed handles that accommodate a padlock or built-in lock. Overall height of frame is 72" -- add 6" for legs. Tough powder coat finish. Available in BU (Blue), GY (Gray), or TN (Tan) -- please specify. FOB Shipping Point.