Sensirion SFM4100 Air

Description
The Sensirion SFM4100 is designed to measure flow rate of air and non-aggressive gases and is intended for high volume OEM applications. The sensor is based on Sensirion’s patented CMOSens® sensor technology, which combines the sensor element, signal processing and digital calibration circuitry on a single microchip. The device has excellent accuracy over a large dynamic range and the flow signal is internally linearized and temperature compensated. Flow range: 0 to 20 slm. Typical accuracy ±3% of measured value. Operating pressure 0 to 6 bar gauge. Overpressure tolerance 10 bar. Operation from 5 to 9 Vdc supply. 2-wire I2C digital interface. Flow connections Legris Carstick 6mm Media Monitored = Gas Device Type = Flow Meter Minimum Flow Rate = 0 slm Maximum Flow Rate = 20 slm Supply Voltage = 3.5 - 9 V Pipe Diameter Range = 15.35 mm Connection Type = 2-Wire I2C Maximum Pressure = 10 (Over Pressure) bar, 6 bar Material = Aluminium (Coated), Epoxy, Gold, Nickel Plated Brass, Nitrile, Nylon, Oxygenoex, Pa-12, Si, Si3n4, Siox, Stainless Steel, Viton® Minimum Media Temperature = 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1237151 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Sensirion SFM4100 is designed to measure flow rate of air and non-aggressive gases and is intended for high volume OEM applications. The sensor is based on Sensirion’s patented CMOSens® sensor technology, which combines the sensor element, signal processing and digital calibration circuitry on a single microchip. The device has excellent accuracy over a large dynamic range and the flow signal is internally linearized and temperature compensated. Flow range: 0 to 20 slm. Typical accuracy ±3% of measured value. Operating pressure 0 to 6 bar gauge. Overpressure tolerance 10 bar. Operation from 5 to 9 Vdc supply. 2-wire I2C digital interface. Flow connections Legris Carstick 6mm Media Monitored = Gas Device Type = Flow Meter Minimum Flow Rate = 0 slm Maximum Flow Rate = 20 slm Supply Voltage = 3.5 - 9 V Pipe Diameter Range = 15.35 mm Connection Type = 2-Wire I2C Maximum Pressure = 10 (Over Pressure) bar, 6 bar Material = Aluminium (Coated), Epoxy, Gold, Nickel Plated Brass, Nitrile, Nylon, Oxygenoex, Pa-12, Si, Si3n4, Siox, Stainless Steel, Viton® Minimum Media Temperature = 0 °C

The Sensirion SFM4100 is designed to measure flow rate of air and non-aggressive gases and is intended for high volume OEM applications. The sensor is based on Sensirion’s patented CMOSens® sensor technology, which combines the sensor element, signal processing and digital calibration circuitry on a single microchip. The device has excellent accuracy over a large dynamic range and the flow signal is internally linearized and temperature compensated.
Flow range: 0 to 20 slm. Typical accuracy ±3% of measured value. Operating pressure 0 to 6 bar gauge. Overpressure tolerance 10 bar. Operation from 5 to 9 Vdc supply. 2-wire I2C digital interface. Flow connections Legris Carstick 6mm
Media Monitored = Gas
Device Type = Flow Meter
Minimum Flow Rate = 0 slm
Maximum Flow Rate = 20 slm
Supply Voltage = 3.5 - 9 V
Pipe Diameter Range = 15.35 mm
Connection Type = 2-Wire I2C
Maximum Pressure = 10 (Over Pressure) bar, 6 bar
Material = Aluminium (Coated), Epoxy, Gold, Nickel Plated Brass, Nitrile, Nylon, Oxygenoex, Pa-12, Si, Si3n4, Siox, Stainless Steel, Viton®
Minimum Media Temperature = 0 °C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Meters
Product Number 1237151
Pipe Diameter 0.60 inch (15.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Insertion Single-point Gas Mass Flow Meters - ST110 - Fluid Components Intl. (FCI)
Specs
Meter Technology Thermal
Meter Type Mass Flow Meter
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
View Details
Process Cooling Water Stick - PCWR100BVT-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Wedge meterflow element - FPD470F - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Process Media Type Liquid; Gas; Steam
Pipe Diameter 1.50 to 24.00 inch (38.1 to 610 mm)
Mounting In-line
View Details