Cole-Parmer 30EBX25-12-06-2 - Meriam Ruggedized Well-Type Table-Mount Manometers, Scale F, 30.4 cm WC GO-68500-50

Description
• Accurate and dependable, as well as highly versatile • Unit scale extends the full width of the instrument body and is graduated on each side of the indicating column • Scale has a white, nonglare background with black graduations and figures • Table- or wall-mount style Well-type manometers provide fast, direct readings of pressure, vacuum, differential, flow and liquid levels. No adding of distances above and below a zero line. All scales are graduated|to correct for the drop in well level and are full width of the instrument. Ranges: 6, 12, 20, 30, 40, and 60 inches

Suppliers

Company
Product
Description
Supplier Links
30EBX25-12-06-2 - Meriam Ruggedized Well-Type Table-Mount Manometers, Scale F, 30.4 cm WC - GO-68500-50 - Cole-Parmer
Vernon Hills, IL, United States
30EBX25-12-06-2 - Meriam Ruggedized Well-Type Table-Mount Manometers, Scale F, 30.4 cm WC
GO-68500-50
30EBX25-12-06-2 - Meriam Ruggedized Well-Type Table-Mount Manometers, Scale F, 30.4 cm WC GO-68500-50
• Accurate and dependable, as well as highly versatile • Unit scale extends the full width of the instrument body and is graduated on each side of the indicating column • Scale has a white, nonglare background with black graduations and figures • Table- or wall-mount style Well-type manometers provide fast, direct readings of pressure, vacuum, differential, flow and liquid levels. No adding of distances above and below a zero line. All scales are graduated|to correct for the drop in well level and are full width of the instrument. Ranges: 6, 12, 20, 30, 40, and 60 inches

• Accurate and dependable, as well as highly versatile
• Unit scale extends the full width of the instrument body and is graduated on each side of the indicating column
• Scale has a white, nonglare background with black graduations and figures
• Table- or wall-mount style
Well-type manometers provide fast, direct readings of pressure, vacuum, differential, flow and liquid levels. No adding of distances above and below a zero line. All scales are graduated|to correct for the drop in well level and are full width of the instrument.
Ranges: 6, 12, 20, 30, 40, and 60 inches

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Flow Meters
Product Number GO-68500-50
Product Name 30EBX25-12-06-2 - Meriam Ruggedized Well-Type Table-Mount Manometers, Scale F, 30.4 cm WC
End Fittings In-line Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Flow Averaging Tube (FAT) Thermal Mass Flow Meter - 9700MPNH - Eldridge Products, Inc.
Specs
Meter Technology Thermal
Meter Type Mass Flow Meter
Approvals Canadian Standards Association
View Details
Specs
Meter Type Volumetric Flow Meter
View Details
Armoredvariable areapurgemeter - FAM3200 - ABB Measurement & Analytics
Specs
Meter Technology Variable Area
Features Built-in Alarm Indicator
Operating Temperature -58 to 176 F (-50 to 80 C)
View Details
 - 4474449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 725 psi (510 m H2O)
Gas Volumetric Flow Rate 3.53E-4 to 0.1412 SCFM (6.00E-4 to 0.2401 m³/hr)
View Details