It is built-in input selector of 6 stereo source and output to ADC after adjusting signal level. And built-in 2nd order post filter to reduce out of band noise and 6ch Volume circuit. It is possible to out until 5.2Vrms at maximum output. (High Voltage function) Moreover, it is simple to design set by built-in TDMA noise reduction systems.
It is built-in input selector of 6 stereo source and output to ADC after adjusting signal level. And built-in 2nd order post filter to reduce out of band noise and 6ch Volume circuit. It is possible to out until 5.2Vrms at maximum output. (High Voltage function) Moreover, it is simple to design set by built-in TDMA noise reduction systems.
ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
---|---|---|
Product Category | Audio Processor ICs | Audio Processor ICs |
Product Number | BD37068FV-M | BD37068FV-M |
Product Name | Sound Processor for car audio with built-in High-Voltage function and 2nd order post filter | Sound Processor for car audio built-in High-Voltage function and 2nd order post filter |
Supply Voltage | 7 to 9.5 volts | 7 to 9.5 volts |