S & G Tool Aid Corp. Scratch Brush, Standard 17150

Description
Use to remove paint, rust, dirt, scale, solder and chips. Made from 30 gauge, oil tempered steel wire and secured in smooth, hardwood handle curved to give the best cleaning angle.Length 13 11/16".3 x 19 bristle rows. Bristle trim length 1 3/16"
Description
Use to remove paint, rust, dirt, scale, solder and chips. Made from 30 gauge, oil tempered steel wire and secured in smooth, hardwood handle curved to give the best cleaning angle.Length 13 11/16".3 x 19 bristle rows. Bristle trim length 1 3/16"

Suppliers

Company
Product
Description
Supplier Links
Scratch Brush, Standard - 17150 - S & G Tool Aid Corp.
Newark, NJ, USA
Scratch Brush, Standard
17150
Scratch Brush, Standard 17150
Use to remove paint, rust, dirt, scale, solder and chips. Made from 30 gauge, oil tempered steel wire and secured in smooth, hardwood handle curved to give the best cleaning angle.Length 13 11/16".3 x 19 bristle rows. Bristle trim length 1 3/16"

Use to remove paint, rust, dirt, scale, solder and chips. Made from 30 gauge, oil tempered steel wire and secured in smooth, hardwood handle curved to give the best cleaning angle.Length 13 11/16".3 x 19 bristle rows. Bristle trim length 1 3/16"

Supplier's Site

Technical Specifications

  S & G Tool Aid Corp.
Product Category Wire Brushes
Product Number 17150
Product Name Scratch Brush, Standard
Brush Filament / Fill Material Metal Wire
Unlock Full Specs
to access all available technical data

Similar Products

Wire Wool - 2211613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Metal Wire
View Details
Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller)
Brush Filament / Fill Material Metal Wire
Applications Dry; Cleaning and Surface Conditioning; Bench or Backstand
View Details
Cross Hole Deburring Series #81 - 81-A-6.5mm - MicroGroup
Specs
Brush Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Stainless Steel; Metal Wire
Applications Finer or softer grits or filaments
View Details
Coarse Brass Refill - IA0370 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Eraser
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Applications Coarser filaments or grit sizes; Cleaning and Surface Conditioning
View Details