Industrial Carbide Saw & Tool Corp. Extruded Polyester Banding epet34

Description
Polyester banding offers the benefits of strength and split resistance that polypropylene banding cannot provide. Extruded polyester lacks the high tension recovery that nylon provides and the break strength of steel, but it is available in more specifications than the nylon and is often more cost-effective than steel. If manual tools are used with extruded polyester, serrated seals must also be used. Minimum order is one coil. Ask about quantity discounts.
Description
Polyester banding offers the benefits of strength and split resistance that polypropylene banding cannot provide. Extruded polyester lacks the high tension recovery that nylon provides and the break strength of steel, but it is available in more specifications than the nylon and is often more cost-effective than steel. If manual tools are used with extruded polyester, serrated seals must also be used. Minimum order is one coil. Ask about quantity discounts.

Suppliers

Company
Product
Description
Supplier Links
Extruded Polyester Banding - epet34 - Industrial Carbide Saw & Tool Corp.
Louisville, KY, USA
Extruded Polyester Banding
epet34
Extruded Polyester Banding epet34
Polyester banding offers the benefits of strength and split resistance that polypropylene banding cannot provide. Extruded polyester lacks the high tension recovery that nylon provides and the break strength of steel, but it is available in more specifications than the nylon and is often more cost-effective than steel. If manual tools are used with extruded polyester, serrated seals must also be used. Minimum order is one coil. Ask about quantity discounts.

Polyester banding offers the benefits of strength and split resistance that polypropylene banding cannot provide. Extruded polyester lacks the high tension recovery that nylon provides and the break strength of steel, but it is available in more specifications than the nylon and is often more cost-effective than steel. If manual tools are used with extruded polyester, serrated seals must also be used.
Minimum order is one coil. Ask about quantity discounts.

Supplier's Site

Technical Specifications

  Industrial Carbide Saw & Tool Corp.
Product Category Banding and Strapping
Product Number epet34
Product Name Extruded Polyester Banding
Material Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Ratchet Straps - 589696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.98 inch (25 mm)
Length 13.94 ft (42.5 dm)
View Details
Poly Web Strapping with Buckles-4’ long - T-12S-4 - Buckaroos, Inc.
Specs
Material Polypropylene (PP)
Color Red
Length 4 ft (12.19 dm)
View Details
Plastic Strapping: Polyester (PET) - 161600 - Acme Packaging Systems, an ITW Company
Acme Packaging Systems, an ITW Company
Specs
Material Polyester
Color Green
Width 0.62 inch (15.87 mm)
View Details