ROHM Semiconductor USA, LLC Tri-Axis, User Selectable ± 2g, 4g, 8g, 16g Digital (I2C) Output, 3x3x0.9mm LGA KXCJ9-1018

Suppliers

Company
Product
Description
Supplier Links
Tri-Axis, User Selectable ± 2g, 4g, 8g, 16g Digital (I2C) Output, 3x3x0.9mm LGA - KXCJ9-1018 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Tri-Axis, User Selectable ± 2g, 4g, 8g, 16g Digital (I2C) Output, 3x3x0.9mm LGA
KXCJ9-1018
Tri-Axis, User Selectable ± 2g, 4g, 8g, 16g Digital (I2C) Output, 3x3x0.9mm LGA KXCJ9-1018
The KXCJ9 is a high-performance, ultra-low-power, tri-axis accelerometer designed for mobile applications. It offers our best power performance along with an embedded wake-up feature, Fast-mode I2C and up to 14-bit resolution. The KXCJ9 is delivered in a 3 x 3 x 0.9 mm, 10-pin, LGA package with an operating temperature range of -40°C to +85°C. The KXCJ9 sensor offers improved shock, reflow, and temperature performance, and the ASIC has internal voltage regulators that allow operation from 1.8 V to 3.6 V within the specified product performance. Pin compatible with KXTI9 and KXTF9.

The KXCJ9 is a high-performance, ultra-low-power, tri-axis accelerometer designed for mobile applications. It offers our best power performance along with an embedded wake-up feature, Fast-mode I2C and up to 14-bit resolution. The KXCJ9 is delivered in a 3 x 3 x 0.9 mm, 10-pin, LGA package with an operating temperature range of -40°C to +85°C. The KXCJ9 sensor offers improved shock, reflow, and temperature performance, and the ASIC has internal voltage regulators that allow operation from 1.8 V to 3.6 V within the specified product performance. Pin compatible with KXTI9 and KXTF9.

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Accelerometers
Product Number KXCJ9-1018
Product Name Tri-Axis, User Selectable ± 2g, 4g, 8g, 16g Digital (I2C) Output, 3x3x0.9mm LGA
Measurement Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer - 5859746 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Frequency Range 10 to 1000 Hz
View Details
787A-M12-D2 Class I Div 2 low profile general purpose accelerometer - 787A-M12-D2 - Wilcoxon Sensing Technologies
Specs
Sensor Technology Piezoelectric
Sensor Outputs Acceleration
Features Corrosion Resistant; IEPE
View Details
2 suppliers
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details