Miniature, high frequency accelerometer, 10 mV/g high sensitivity, ±5% tolerance, side exit microdot connector, case grounded
Accelerometer X Axis ±500g 0.5Hz ~ 25kHz
Wilcoxon Sensing Technologies | DigiKey | |
---|---|---|
Product Category | Accelerometers | Accelerometers |
Product Number | 732A | 2053-732A-ND |
Product Name | 732A Miniature high frequency accelerometer | Accelerometers |
Sensor Technology | Piezoelectric | |
Sensor Outputs | Acceleration | Acceleration |
Features | Corrosion Resistant; Intrinsically Safe; IEPE | |
Acceleration | 500 g | 500 g |
Frequency Range | 0.5000 to 25000 Hz | 0.5000 to 25000 Hz |