Embedded accelerometer; 100 mV/g sensitivity, ± 5% tolerance; 180 μW power consumption, 60 μA very low current draw, 0 μA current draw in power-down mode, operates down to 3 VDC; TO-5 standard housing, .36" x .38", 304L stainless steel case; weighs 3.2 grams. The LVEP100-TO5 is a high-performance piezoelectric accelerometer designed for ultra-low power consumption and easy integration into wireless vibration sensors and other battery-powered applications.
Wilcoxon Sensing Technologies | |
---|---|
Product Category | Accelerometers |
Product Number | LVEP100-TO5 |
Product Name | LVEP100-TO5 Ultra low power embedded accelerometer |
Sensor Technology | Piezoelectric |
Sensor Outputs | Acceleration |
Features | Corrosion Resistant; Wireless |