General purpose acclerometer, 100 mV/g sensitivity, ±5% tolerance, top exit MIL-C-5015 connector, case isolated, 1/4-28 stud
Accelerometer X Axis ±80g 0.5Hz ~ 14kHz
GEN. PURPOSE, VIBRATION, TOP EXIT, CASE ISO MIL-C-5015
Wilcoxon Sensing Technologies | DigiKey | Heilind Electronics, Inc. | |
---|---|---|---|
Product Category | Accelerometers | Accelerometers | Vibration Sensors |
Product Number | 786A | 2053-786A-ND | 786A |
Product Name | 786A General purpose acclerometer | Accelerometers | GEN. PURPOSE, VIBRATION, TOP EXIT, CASE ISO MIL-C-5015 |
Sensor Technology | Piezoelectric | ||
Sensor Outputs | Acceleration | Acceleration | |
Features | Corrosion Resistant; IEPE | ||
Acceleration | 80 g | 80 g | |
Frequency Range | 0.5000 to 14000 Hz | 0.5000 to 14000 Hz |