CEC Vibration Products High Temp Piezo

Description
Features: Self-generated (no exteral power) Balanced Differential Output Operates to +500°F (+260°C), +900°F Option* Available in 10, 20, or 50 pC/g sensitivity Applications: Gas Turbine Engine Monitoring Ground Test Application APU Testing Compressor or Gear Box Monitoring Description: The CEC Model 4-170 accelerometer is a self-generating, piezoelectric accelerometer designed for medium temperature vibration measurement applications. This instrument provides a high sensitivity and stable output for continuous operation at temperatures as high as +500°F (+260°C). While the unit does not require power for operation, the accelerometer output must be operated into a charge converter that is designed to accept a 100,000 ohm source resistance.
Description
Features: Self-generated (no exteral power) Balanced Differential Output Operates to +500°F (+260°C), +900°F Option* Available in 10, 20, or 50 pC/g sensitivity Applications: Gas Turbine Engine Monitoring Ground Test Application APU Testing Compressor or Gear Box Monitoring Description: The CEC Model 4-170 accelerometer is a self-generating, piezoelectric accelerometer designed for medium temperature vibration measurement applications. This instrument provides a high sensitivity and stable output for continuous operation at temperatures as high as +500°F (+260°C). While the unit does not require power for operation, the accelerometer output must be operated into a charge converter that is designed to accept a 100,000 ohm source resistance.

Suppliers

Company
Product
Description
Supplier Links
Features: Self-generated (no exteral power) Balanced Differential Output Operates to +500°F (+260°C), +900°F Option* Available in 10, 20, or 50 pC/g sensitivity Applications: Gas Turbine Engine Monitoring Ground Test Application APU Testing Compressor or Gear Box Monitoring Description: The CEC Model 4-170 accelerometer is a self-generating, piezoelectric accelerometer designed for medium temperature vibration measurement applications. This instrument provides a high sensitivity and stable output for continuous operation at temperatures as high as +500°F (+260°C). While the unit does not require power for operation, the accelerometer output must be operated into a charge converter that is designed to accept a 100,000 ohm source resistance.

Features:

  • Self-generated (no exteral power)
  • Balanced Differential Output
  • Operates to +500°F (+260°C), +900°F Option*
  • Available in 10, 20, or 50 pC/g sensitivity

Applications:

  • Gas Turbine Engine Monitoring
  • Ground Test Application
  • APU Testing
  • Compressor or Gear Box Monitoring

Description:

The CEC Model 4-170 accelerometer is a self-generating, piezoelectric accelerometer designed for medium temperature vibration measurement applications. This instrument provides a high sensitivity and stable output for continuous operation at temperatures as high as +500°F (+260°C). While the unit does not require power for operation, the accelerometer output must be operated into a charge converter that is designed to accept a 100,000 ohm source resistance.

Supplier's Site

Technical Specifications

  CEC Vibration Products
Product Category Accelerometers
Product Number High Temp Piezo
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Submersible Triaxial Accelerometer - 3623A6T-20 - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details
Vibration Sensors - 20017367-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 5 g
Frequency Range 0.0 to 150 Hz
View Details
2 suppliers