4D Systems Pty. Ltd. MicroCAM 3 (uCAM-III) uCAM-III

Description
The uCAM-III (microCAM-III) is a highly integrated serial camera module which can be attached to any host system that requires a video camera or a JPEG compressed still camera for embedded imaging applications, and is the new upgrade to the popular uCAM-II, which is backwards compatible but includes some additional features. The module uses a CMOS VGA color sensor along with a JPEG compression chip that provides a low cost and low powered camera system. The module has an on-board serial interface (TTL) that is suitable for a direct connection to any host micro-controller UART or a PC system COM port. The uCAM-III is capable of outputting both RAW format and JPEG format images. User commands are sent using a simple serial protocol that can instruct the camera to send low resolution (80x60 to 160x120) single frame raw images for viewing or high resolution (160x128 to 640x480) JPEG images for storage or viewing. The uCAM-III comes in a compact form factor with a built in lens and a 5-wire connector that provides easy access to both power and serial data. There are 3 lenses available for this camera from 4D Systems. A 56 degree (Standard), a 76 degree, and a 116 degree. These are available to purchase from 4D Systems separately if required. The uCAM-III ships with the 56 degree lens installed. There is a locking nut on the barrel thread of the lens, which is used to lock the focus in place once set, to prevent it from inadvertently being changed. Highly integrated serial camera module that can be attached to any host system that requires a video camera or a JPEG compressed still camera for embedded imaging applications. The module uses a CMOS VGA color sensor along with a JPEG compression chip. Information about the module Small size, low cost and low powered camera module for embedded imaging applications. uCAM-II: 5V DC Supply nominal On-board EEPROM provides a command-based interface to external host via TTL serial link. UART: up to 3.68Mbps for transferring JPEG still pictures or raw images. On board VGA color sensor and RAW / JPEG CODEC for different resolutions. Built-in down sampling, clamping and windowing circuits for VGA, QVGA or 160x120 image resolutions. Built-in color conversion circuits for 16-bit CrYCbY, 8-bit gray, 16-bit RGB or standard JPEG images. No external DRAM required. Additions lenses available Locking nut for locking focus in place Weight ~6g. Dimensions: 32mm x 32mm x 21mm (without lens, including header) RoHS
Datasheet
Description
The uCAM-III (microCAM-III) is a highly integrated serial camera module which can be attached to any host system that requires a video camera or a JPEG compressed still camera for embedded imaging applications, and is the new upgrade to the popular uCAM-II, which is backwards compatible but includes some additional features. The module uses a CMOS VGA color sensor along with a JPEG compression chip that provides a low cost and low powered camera system. The module has an on-board serial interface (TTL) that is suitable for a direct connection to any host micro-controller UART or a PC system COM port. The uCAM-III is capable of outputting both RAW format and JPEG format images. User commands are sent using a simple serial protocol that can instruct the camera to send low resolution (80x60 to 160x120) single frame raw images for viewing or high resolution (160x128 to 640x480) JPEG images for storage or viewing. The uCAM-III comes in a compact form factor with a built in lens and a 5-wire connector that provides easy access to both power and serial data. There are 3 lenses available for this camera from 4D Systems. A 56 degree (Standard), a 76 degree, and a 116 degree. These are available to purchase from 4D Systems separately if required. The uCAM-III ships with the 56 degree lens installed. There is a locking nut on the barrel thread of the lens, which is used to lock the focus in place once set, to prevent it from inadvertently being changed. Highly integrated serial camera module that can be attached to any host system that requires a video camera or a JPEG compressed still camera for embedded imaging applications. The module uses a CMOS VGA color sensor along with a JPEG compression chip. Information about the module Small size, low cost and low powered camera module for embedded imaging applications. uCAM-II: 5V DC Supply nominal On-board EEPROM provides a command-based interface to external host via TTL serial link. UART: up to 3.68Mbps for transferring JPEG still pictures or raw images. On board VGA color sensor and RAW / JPEG CODEC for different resolutions. Built-in down sampling, clamping and windowing circuits for VGA, QVGA or 160x120 image resolutions. Built-in color conversion circuits for 16-bit CrYCbY, 8-bit gray, 16-bit RGB or standard JPEG images. No external DRAM required. Additions lenses available Locking nut for locking focus in place Weight ~6g. Dimensions: 32mm x 32mm x 21mm (without lens, including header) RoHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MicroCAM 3 (uCAM-III) - uCAM-III - 4D Systems Pty. Ltd.
Minchinbury, Australia
MicroCAM 3 (uCAM-III)
uCAM-III
MicroCAM 3 (uCAM-III) uCAM-III
The uCAM-III (microCAM-III) is a highly integrated serial camera module which can be attached to any host system that requires a video camera or a JPEG compressed still camera for embedded imaging applications, and is the new upgrade to the popular uCAM-II, which is backwards compatible but includes some additional features. The module uses a CMOS VGA color sensor along with a JPEG compression chip that provides a low cost and low powered camera system. The module has an on-board serial interface (TTL) that is suitable for a direct connection to any host micro-controller UART or a PC system COM port. The uCAM-III is capable of outputting both RAW format and JPEG format images. User commands are sent using a simple serial protocol that can instruct the camera to send low resolution (80x60 to 160x120) single frame raw images for viewing or high resolution (160x128 to 640x480) JPEG images for storage or viewing. The uCAM-III comes in a compact form factor with a built in lens and a 5-wire connector that provides easy access to both power and serial data. There are 3 lenses available for this camera from 4D Systems. A 56 degree (Standard), a 76 degree, and a 116 degree. These are available to purchase from 4D Systems separately if required. The uCAM-III ships with the 56 degree lens installed. There is a locking nut on the barrel thread of the lens, which is used to lock the focus in place once set, to prevent it from inadvertently being changed. Highly integrated serial camera module that can be attached to any host system that requires a video camera or a JPEG compressed still camera for embedded imaging applications. The module uses a CMOS VGA color sensor along with a JPEG compression chip. Information about the module Small size, low cost and low powered camera module for embedded imaging applications. uCAM-II: 5V DC Supply nominal On-board EEPROM provides a command-based interface to external host via TTL serial link. UART: up to 3.68Mbps for transferring JPEG still pictures or raw images. On board VGA color sensor and RAW / JPEG CODEC for different resolutions. Built-in down sampling, clamping and windowing circuits for VGA, QVGA or 160x120 image resolutions. Built-in color conversion circuits for 16-bit CrYCbY, 8-bit gray, 16-bit RGB or standard JPEG images. No external DRAM required. Additions lenses available Locking nut for locking focus in place Weight ~6g. Dimensions: 32mm x 32mm x 21mm (without lens, including header) RoHS

The uCAM-III (microCAM-III) is a highly integrated serial camera module which can be attached to any host system that requires a video camera or a JPEG compressed still camera for embedded imaging applications, and is the new upgrade to the popular uCAM-II, which is backwards compatible but includes some additional features.

The module uses a CMOS VGA color sensor along with a JPEG compression chip that provides a low cost and low powered camera system. The module has an on-board serial interface (TTL) that is suitable for a direct connection to any host micro-controller UART or a PC system COM port.

The uCAM-III is capable of outputting both RAW format and JPEG format images.

User commands are sent using a simple serial protocol that can instruct the camera to send low resolution (80x60 to 160x120) single frame raw images for viewing or high resolution (160x128 to 640x480) JPEG images for storage or viewing.

The uCAM-III comes in a compact form factor with a built in lens and a 5-wire connector that provides easy access to both power and serial data.

There are 3 lenses available for this camera from 4D Systems. A 56 degree (Standard), a 76 degree, and a 116 degree.

These are available to purchase from 4D Systems separately if required. The uCAM-III ships with the 56 degree lens installed.

There is a locking nut on the barrel thread of the lens, which is used to lock the focus in place once set, to prevent it from inadvertently being changed.


  • Highly integrated serial camera module that can be attached to any host system that requires a video camera or a JPEG compressed still camera for embedded imaging applications.
  • The module uses a CMOS VGA color sensor along with a JPEG compression chip.

Information about the module

  • Small size, low cost and low powered camera module for embedded imaging applications.
  • uCAM-II: 5V DC Supply nominal
  • On-board EEPROM provides a command-based interface to external host via TTL serial link.
  • UART: up to 3.68Mbps for transferring JPEG still pictures or raw images.
  • On board VGA color sensor and RAW / JPEG CODEC for different resolutions.
  • Built-in down sampling, clamping and windowing circuits for VGA, QVGA or 160x120 image resolutions.
  • Built-in color conversion circuits for 16-bit CrYCbY, 8-bit gray, 16-bit RGB or standard JPEG images.
  • No external DRAM required.
  • Additions lenses available
  • Locking nut for locking focus in place
  • Weight ~6g.
  • Dimensions: 32mm x 32mm x 21mm (without lens, including header)
  • RoHS
Supplier's Site Datasheet

Technical Specifications

  4D Systems Pty. Ltd.
Product Category Video Cameras
Product Number uCAM-III
Product Name MicroCAM 3 (uCAM-III)
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-VE 1014N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Genie Nano 5GigE Vision CMOS Cameras - G5-GC31-C4505 - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details