4D Systems Pty. Ltd. 5.0" Gen4 Primary Display for the Raspberry Pi - Capacitive Touch gen4-4DPi-50CT-CLB

Description
The gen4-4DPi range are Primary Display’s for the Raspberry Pi A+, B+, Pi2, Pi3, Pi3 B+, Pi Zero and Pi Zero W, which display the primary output of the Raspberry Pi, like what is normally sent to the HDMI or Composite output. It features an integrated Resistive Touch panel or Capacitive Touch panel, enabling the gen4-4DPi to function with the Raspberry Pi without the need for a mouse. Communication between the gen4-4DPi and the Raspberry Pi is interfaced with a high speed 48Mhz SPI connection, which utilizes an on-board processor for direct command interpretation and SPI communication compression, and features a customized DMA enabled kernel. This combination allows this display to output high frame rate compared to other SPI display solutions, when displaying a typical image/video, and can achieve higher depending if the image can be compressed. The gen4-4DPi is designed to work with the Raspbian Operating System running on the Raspberry Pi, as that is the official Raspberry Pi operating system. It is also compatible with Pixel and Scratch. The gen4-4DPi range connects to the Raspberry Pi’s 40 pin header using the gen4-4DPi Adaptor, which then connects to the gen4-4DPi display module using a 30-way FFC Cable. Mounting of the gen4-4DPi is achieved with the 4x 4mm mounting holes present on the Resistive Touch Display Modules, enabling standard screws to fasten the Gen4-4DPi as required, or via the adhesive supplied on the Cover Lens Bezel which is part of the Capacitive Touch version. Primary Display for Raspberry Pi 5.0" LCD TFT 800 x 480 pixels Capacitive Touch with Cover Glass Compatible with Raspberry Pi A+, B+, Pi2, Pi3, P3 B+, Pi Zero and Pi Zero W. 3D Printable Enclosures available for Wall / Panel / Enclosure mounting. Check the download link in the downloads section. Information about the gen4-4DPi-50CT-CLB Universal Primary Display for the Raspberry Pi. Compatible with Raspberry Pi A+, B+, Pi2, Pi3, P3 B+, Pi Zero and Pi Zero W. 5.0" LCD TFT Screen 800x480 pixel Resolution TFT Screen with integrated Capacitive Touch Screen and Cover Glass Display GUI output / primary output, just like a monitor connected to the Raspberry Pi High Speed 48MHz SPI connection to the Raspberry Pi, featuring SPI compression technology. Powered directly off the Raspberry Pi, no external power supply is required. On board EEPROM for board identification, following the HAT standard. 4x 4.0mm Mounting holes on Resistive Touch module, or via adhesive on the bezel for Capacitive Touch model. RoHS and CE Compliant.
Datasheet
Description
The gen4-4DPi range are Primary Display’s for the Raspberry Pi A+, B+, Pi2, Pi3, Pi3 B+, Pi Zero and Pi Zero W, which display the primary output of the Raspberry Pi, like what is normally sent to the HDMI or Composite output. It features an integrated Resistive Touch panel or Capacitive Touch panel, enabling the gen4-4DPi to function with the Raspberry Pi without the need for a mouse. Communication between the gen4-4DPi and the Raspberry Pi is interfaced with a high speed 48Mhz SPI connection, which utilizes an on-board processor for direct command interpretation and SPI communication compression, and features a customized DMA enabled kernel. This combination allows this display to output high frame rate compared to other SPI display solutions, when displaying a typical image/video, and can achieve higher depending if the image can be compressed. The gen4-4DPi is designed to work with the Raspbian Operating System running on the Raspberry Pi, as that is the official Raspberry Pi operating system. It is also compatible with Pixel and Scratch. The gen4-4DPi range connects to the Raspberry Pi’s 40 pin header using the gen4-4DPi Adaptor, which then connects to the gen4-4DPi display module using a 30-way FFC Cable. Mounting of the gen4-4DPi is achieved with the 4x 4mm mounting holes present on the Resistive Touch Display Modules, enabling standard screws to fasten the Gen4-4DPi as required, or via the adhesive supplied on the Cover Lens Bezel which is part of the Capacitive Touch version. Primary Display for Raspberry Pi 5.0" LCD TFT 800 x 480 pixels Capacitive Touch with Cover Glass Compatible with Raspberry Pi A+, B+, Pi2, Pi3, P3 B+, Pi Zero and Pi Zero W. 3D Printable Enclosures available for Wall / Panel / Enclosure mounting. Check the download link in the downloads section. Information about the gen4-4DPi-50CT-CLB Universal Primary Display for the Raspberry Pi. Compatible with Raspberry Pi A+, B+, Pi2, Pi3, P3 B+, Pi Zero and Pi Zero W. 5.0" LCD TFT Screen 800x480 pixel Resolution TFT Screen with integrated Capacitive Touch Screen and Cover Glass Display GUI output / primary output, just like a monitor connected to the Raspberry Pi High Speed 48MHz SPI connection to the Raspberry Pi, featuring SPI compression technology. Powered directly off the Raspberry Pi, no external power supply is required. On board EEPROM for board identification, following the HAT standard. 4x 4.0mm Mounting holes on Resistive Touch module, or via adhesive on the bezel for Capacitive Touch model. RoHS and CE Compliant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.0
Minchinbury, Australia
5.0" Gen4 Primary Display for the Raspberry Pi - Capacitive Touch
gen4-4DPi-50CT-CLB
5.0" Gen4 Primary Display for the Raspberry Pi - Capacitive Touch gen4-4DPi-50CT-CLB
The gen4-4DPi range are Primary Display’s for the Raspberry Pi A+, B+, Pi2, Pi3, Pi3 B+, Pi Zero and Pi Zero W, which display the primary output of the Raspberry Pi, like what is normally sent to the HDMI or Composite output. It features an integrated Resistive Touch panel or Capacitive Touch panel, enabling the gen4-4DPi to function with the Raspberry Pi without the need for a mouse. Communication between the gen4-4DPi and the Raspberry Pi is interfaced with a high speed 48Mhz SPI connection, which utilizes an on-board processor for direct command interpretation and SPI communication compression, and features a customized DMA enabled kernel. This combination allows this display to output high frame rate compared to other SPI display solutions, when displaying a typical image/video, and can achieve higher depending if the image can be compressed. The gen4-4DPi is designed to work with the Raspbian Operating System running on the Raspberry Pi, as that is the official Raspberry Pi operating system. It is also compatible with Pixel and Scratch. The gen4-4DPi range connects to the Raspberry Pi’s 40 pin header using the gen4-4DPi Adaptor, which then connects to the gen4-4DPi display module using a 30-way FFC Cable. Mounting of the gen4-4DPi is achieved with the 4x 4mm mounting holes present on the Resistive Touch Display Modules, enabling standard screws to fasten the Gen4-4DPi as required, or via the adhesive supplied on the Cover Lens Bezel which is part of the Capacitive Touch version. Primary Display for Raspberry Pi 5.0" LCD TFT 800 x 480 pixels Capacitive Touch with Cover Glass Compatible with Raspberry Pi A+, B+, Pi2, Pi3, P3 B+, Pi Zero and Pi Zero W. 3D Printable Enclosures available for Wall / Panel / Enclosure mounting. Check the download link in the downloads section. Information about the gen4-4DPi-50CT-CLB Universal Primary Display for the Raspberry Pi. Compatible with Raspberry Pi A+, B+, Pi2, Pi3, P3 B+, Pi Zero and Pi Zero W. 5.0" LCD TFT Screen 800x480 pixel Resolution TFT Screen with integrated Capacitive Touch Screen and Cover Glass Display GUI output / primary output, just like a monitor connected to the Raspberry Pi High Speed 48MHz SPI connection to the Raspberry Pi, featuring SPI compression technology. Powered directly off the Raspberry Pi, no external power supply is required. On board EEPROM for board identification, following the HAT standard. 4x 4.0mm Mounting holes on Resistive Touch module, or via adhesive on the bezel for Capacitive Touch model. RoHS and CE Compliant.

The gen4-4DPi range are Primary Display’s for the Raspberry Pi A+, B+, Pi2, Pi3, Pi3 B+, Pi Zero and Pi Zero W, which display the primary output of the Raspberry Pi, like what is normally sent to the HDMI or Composite output. It features an integrated Resistive Touch panel or Capacitive Touch panel, enabling the gen4-4DPi to function with the Raspberry Pi without the need for a mouse.

Communication between the gen4-4DPi and the Raspberry Pi is interfaced with a high speed 48Mhz SPI connection, which utilizes an on-board processor for direct command interpretation and SPI communication compression, and features a customized DMA enabled kernel. This combination allows this display to output high frame rate compared to other SPI display solutions, when displaying a typical image/video, and can achieve higher depending if the image can be compressed.

The gen4-4DPi is designed to work with the Raspbian Operating System running on the Raspberry Pi, as that is the official Raspberry Pi operating system. It is also compatible with Pixel and Scratch.

The gen4-4DPi range connects to the Raspberry Pi’s 40 pin header using the gen4-4DPi Adaptor, which then connects to the gen4-4DPi display module using a 30-way FFC Cable.

Mounting of the gen4-4DPi is achieved with the 4x 4mm mounting holes present on the Resistive Touch Display Modules, enabling standard screws to fasten the Gen4-4DPi as required, or via the adhesive supplied on the Cover Lens Bezel which is part of the Capacitive Touch version.


  • Primary Display for Raspberry Pi
  • 5.0" LCD TFT
  • 800 x 480 pixels
  • Capacitive Touch with Cover Glass
  • Compatible with Raspberry Pi A+, B+, Pi2, Pi3, P3 B+, Pi Zero and Pi Zero W.
  • 3D Printable Enclosures available for Wall / Panel / Enclosure mounting. Check the download link in the downloads section.

Information about the gen4-4DPi-50CT-CLB


  • Universal Primary Display for the Raspberry Pi.
  • Compatible with Raspberry Pi A+, B+, Pi2, Pi3, P3 B+, Pi Zero and Pi Zero W.
  • 5.0" LCD TFT Screen
  • 800x480 pixel Resolution
  • TFT Screen with integrated Capacitive Touch Screen and Cover Glass
  • Display GUI output / primary output, just like a monitor connected to the Raspberry Pi
  • High Speed 48MHz SPI connection to the Raspberry Pi, featuring SPI compression technology.
  • Powered directly off the Raspberry Pi, no external power supply is required.
  • On board EEPROM for board identification, following the HAT standard.
  • 4x 4.0mm Mounting holes on Resistive Touch module, or via adhesive on the bezel for Capacitive Touch model.
  • RoHS and CE Compliant.
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Display Modules
gen4-4DPi-50CT-CLB
Display Modules gen4-4DPi-50CT-CLB
Display Modules 5.0", 480x800 pixel, gen4 Primary Display with Capacitive Touch for the Raspberry Pi

Display Modules 5.0", 480x800 pixel, gen4 Primary Display with Capacitive Touch for the Raspberry Pi

Buy Now Datasheet

Technical Specifications

  4D Systems Pty. Ltd. VAST STOCK CO., LIMITED
Product Category Liquid Crystal Display (LCD) Modules Liquid Crystal Display (LCD) Modules
Product Number gen4-4DPi-50CT-CLB gen4-4DPi-50CT-CLB
Product Name 5.0" Gen4 Primary Display for the Raspberry Pi - Capacitive Touch Display Modules
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 1711667 - RS Components, Ltd.
Specs
Display Type Character Display
Number of Lines 4
Characters per Line 20
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Module -  - Interface Displays & Controls
Interface Displays & Controls
Specs
Display Type Character Display; Graphic Display
Technology Twisted Nematic; Dichroic
Backlight Electro Luminescent (optional feature); Light Emitting Diode (optional feature)
View Details
Specs
Display Type Character Display
Technology Twisted Nematic
Backlight Light Emitting Diode
View Details