4D Systems Pty. Ltd. 3.2" Primary Display for the Raspberry Pi 4DPi-32-II

Description
The 4DPi-32-II is a 3.2" 320x240 Primary Display for the Raspberry Pi, which plugs directly on top of a Raspberry Pi and displays the primary output which is normally sent to the HDMI or Composite output. It features an integrated Resistive Touch panel, enabling the 4DPi-32-II to function with the Raspberry Pi without the need for a mouse. Communication between the 4DPi-32-II and the Raspberry Pi is interfaced with a high speed 48Mhz SPI connection, which utilizes an on-board processor for direct command interpretation and SPI communication compression, and features a customized DMA enabled kernel. The 4DPi-32-II is designed to work with the Raspbian Operating System running on the Raspberry Pi, as that is the official Raspberry Pi operating system. The new PIXEL addition to Raspbian is also supported. Powered directly off the Raspberry Pi, this 3.2" Touch panel allows effortless connection, and a single download package will get you up and running with a few simple steps. Please refer to the Datasheet for detailed information. 3.2" 320x240 resolution Primary Display for the Raspberry PI. Plugs directly on top of the Raspberry Pi Compatible with A+/B+/Pi2/Pi3/Zero/Z eroW only. High speed SPI Interface with Compression Technology enables high speed graphics. Information about the display module Universal 3.2"Primary Display for the Raspberry Pi. Compatible with Raspberry Pi A+, B+, Pi2, Pi3, Zero, Zero W versions. 320x240 QVGA Resolution, RGB 65K true to life colors, TFT Screen with integrated 4-wire Resistive Touch Panel. Display full GUI output / primary output, just like a monitor connected to the Raspberry Pi High Speed 48Mhz SPI connection to the Raspberry Pi, featuring SPI compression technology. Powered directly off the Raspberry Pi, no external power supply is required. Typical frame rate of 25FPS. Higher if image is able to be compressed by Kernel. On/Off or PWM controlled backlight, selectable by on board jumper. On-board EEPROM for Identification (NEW version HW only) Module dimensions: 57.3 x 92.4 x 20.5mm (including corner plates). Display Viewing Area: 48.60 x 64.80mm 4x corner plates with 2.6mm holes for mechanical mounting. RoHS and CE Compliant.
Datasheet
Description
The 4DPi-32-II is a 3.2" 320x240 Primary Display for the Raspberry Pi, which plugs directly on top of a Raspberry Pi and displays the primary output which is normally sent to the HDMI or Composite output. It features an integrated Resistive Touch panel, enabling the 4DPi-32-II to function with the Raspberry Pi without the need for a mouse. Communication between the 4DPi-32-II and the Raspberry Pi is interfaced with a high speed 48Mhz SPI connection, which utilizes an on-board processor for direct command interpretation and SPI communication compression, and features a customized DMA enabled kernel. The 4DPi-32-II is designed to work with the Raspbian Operating System running on the Raspberry Pi, as that is the official Raspberry Pi operating system. The new PIXEL addition to Raspbian is also supported. Powered directly off the Raspberry Pi, this 3.2" Touch panel allows effortless connection, and a single download package will get you up and running with a few simple steps. Please refer to the Datasheet for detailed information. 3.2" 320x240 resolution Primary Display for the Raspberry PI. Plugs directly on top of the Raspberry Pi Compatible with A+/B+/Pi2/Pi3/Zero/Z eroW only. High speed SPI Interface with Compression Technology enables high speed graphics. Information about the display module Universal 3.2"Primary Display for the Raspberry Pi. Compatible with Raspberry Pi A+, B+, Pi2, Pi3, Zero, Zero W versions. 320x240 QVGA Resolution, RGB 65K true to life colors, TFT Screen with integrated 4-wire Resistive Touch Panel. Display full GUI output / primary output, just like a monitor connected to the Raspberry Pi High Speed 48Mhz SPI connection to the Raspberry Pi, featuring SPI compression technology. Powered directly off the Raspberry Pi, no external power supply is required. Typical frame rate of 25FPS. Higher if image is able to be compressed by Kernel. On/Off or PWM controlled backlight, selectable by on board jumper. On-board EEPROM for Identification (NEW version HW only) Module dimensions: 57.3 x 92.4 x 20.5mm (including corner plates). Display Viewing Area: 48.60 x 64.80mm 4x corner plates with 2.6mm holes for mechanical mounting. RoHS and CE Compliant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2
Minchinbury, Australia
3.2" Primary Display for the Raspberry Pi
4DPi-32-II
3.2" Primary Display for the Raspberry Pi 4DPi-32-II
The 4DPi-32-II is a 3.2" 320x240 Primary Display for the Raspberry Pi, which plugs directly on top of a Raspberry Pi and displays the primary output which is normally sent to the HDMI or Composite output. It features an integrated Resistive Touch panel, enabling the 4DPi-32-II to function with the Raspberry Pi without the need for a mouse. Communication between the 4DPi-32-II and the Raspberry Pi is interfaced with a high speed 48Mhz SPI connection, which utilizes an on-board processor for direct command interpretation and SPI communication compression, and features a customized DMA enabled kernel. The 4DPi-32-II is designed to work with the Raspbian Operating System running on the Raspberry Pi, as that is the official Raspberry Pi operating system. The new PIXEL addition to Raspbian is also supported. Powered directly off the Raspberry Pi, this 3.2" Touch panel allows effortless connection, and a single download package will get you up and running with a few simple steps. Please refer to the Datasheet for detailed information. 3.2" 320x240 resolution Primary Display for the Raspberry PI. Plugs directly on top of the Raspberry Pi Compatible with A+/B+/Pi2/Pi3/Zero/Z eroW only. High speed SPI Interface with Compression Technology enables high speed graphics. Information about the display module Universal 3.2"Primary Display for the Raspberry Pi. Compatible with Raspberry Pi A+, B+, Pi2, Pi3, Zero, Zero W versions. 320x240 QVGA Resolution, RGB 65K true to life colors, TFT Screen with integrated 4-wire Resistive Touch Panel. Display full GUI output / primary output, just like a monitor connected to the Raspberry Pi High Speed 48Mhz SPI connection to the Raspberry Pi, featuring SPI compression technology. Powered directly off the Raspberry Pi, no external power supply is required. Typical frame rate of 25FPS. Higher if image is able to be compressed by Kernel. On/Off or PWM controlled backlight, selectable by on board jumper. On-board EEPROM for Identification (NEW version HW only) Module dimensions: 57.3 x 92.4 x 20.5mm (including corner plates). Display Viewing Area: 48.60 x 64.80mm 4x corner plates with 2.6mm holes for mechanical mounting. RoHS and CE Compliant.

The 4DPi-32-II is a 3.2" 320x240 Primary Display for the Raspberry Pi, which plugs directly on top of a Raspberry Pi and displays the primary output which is normally sent to the HDMI or Composite output. It features an integrated Resistive Touch panel, enabling the 4DPi-32-II to function with the Raspberry Pi without the need for a mouse.

Communication between the 4DPi-32-II and the Raspberry Pi is interfaced with a high speed 48Mhz SPI connection, which utilizes an on-board processor for direct command interpretation and SPI communication compression, and features a customized DMA enabled kernel.

The 4DPi-32-II is designed to work with the Raspbian Operating System running on the Raspberry Pi, as that is the official Raspberry Pi operating system. The new PIXEL addition to Raspbian is also supported.

Powered directly off the Raspberry Pi, this 3.2" Touch panel allows effortless connection, and a single download package will get you up and running with a few simple steps. Please refer to the Datasheet for detailed information.

  • 3.2" 320x240 resolution Primary Display for the Raspberry PI.
  • Plugs directly on top of the Raspberry Pi
  • Compatible with A+/B+/Pi2/Pi3/Zero/ZeroW only.
  • High speed SPI Interface with Compression Technology enables high speed graphics.

Information about the display module

  • Universal 3.2"Primary Display for the Raspberry Pi.
  • Compatible with Raspberry Pi A+, B+, Pi2, Pi3, Zero, Zero W versions.
  • 320x240 QVGA Resolution, RGB 65K true to life colors, TFT Screen with integrated 4-wire Resistive Touch Panel.
  • Display full GUI output / primary output, just like a monitor connected to the Raspberry Pi
  • High Speed 48Mhz SPI connection to the Raspberry Pi, featuring SPI compression technology.
  • Powered directly off the Raspberry Pi, no external power supply is required.
  • Typical frame rate of 25FPS. Higher if image is able to be compressed by Kernel.
  • On/Off or PWM controlled backlight, selectable by on board jumper.
  • On-board EEPROM for Identification (NEW version HW only)
  • Module dimensions: 57.3 x 92.4 x 20.5mm (including corner plates).
  • Display Viewing Area: 48.60 x 64.80mm
  • 4x corner plates with 2.6mm holes for mechanical mounting.
  • RoHS and CE Compliant.
Supplier's Site Datasheet

Technical Specifications

  4D Systems Pty. Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number 4DPi-32-II
Product Name 3.2" Primary Display for the Raspberry Pi
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 1847709 - RS Components, Ltd.
Specs
Number of Lines 1
Characters per Line 4
Character Width 7 mm (0.2756 inch)
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
Flat Panel LCD Displays - DMT48270T043_02WT - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 74.7 mm (2.94 inch)
View Details
320x240 Graphic Display Module - LM32019CCW-C - Shenzhen Topway Technology Co., Ltd.
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology Film Compensated Super Twisted Nematic
Backlight Light Emitting Diode
View Details