Datatronics™ Gate Drive Transformer SM580-1

Description
Feature TURNS RATIO (1-6) : (3-4)1 : 1 (+/-)1%. OCL @100kHz, 0.1V (1-6)330uH MIN. HIPOT (1-6) TO (3-4) 1500 VDC, 6 sec. Min. ET. 21 VuS Typ. Operating Temperature -40C TO +130C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drive Transformer - SM580-1 - Datatronics™
Menifee, CA, USA
Gate Drive Transformer
SM580-1
Gate Drive Transformer SM580-1
Feature TURNS RATIO (1-6) : (3-4)1 : 1 (+/-)1%. OCL @100kHz, 0.1V (1-6)330uH MIN. HIPOT (1-6) TO (3-4) 1500 VDC, 6 sec. Min. ET. 21 VuS Typ. Operating Temperature -40C TO +130C

Feature

  • TURNS RATIO (1-6) : (3-4)1 : 1 (+/-)1%.
  • OCL @100kHz, 0.1V (1-6)330uH MIN.
  • HIPOT (1-6) TO (3-4) 1500 VDC, 6 sec. Min.
  • ET. 21 VuS Typ.
  • Operating Temperature -40C TO +130C
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Transformers
Product Number SM580-1
Product Name Gate Drive Transformer
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

45 - 1200 MHz 1:1 SMT Transformer - RFXF0006H - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 4.50E7 to 1.20E9 Hz
View Details
Hazardous Location Power Supply Transformer -  - Neeltran, Inc.
Specs
Transformer Type Rectifier Transformer; Three Phase Transformers
Cooling Method Air (optional feature); Oil (optional feature)
Primary Frequency 50 / 60 Hz
View Details
Cost optimized pulse transformers for THT mounting - IL - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
Audio & Signal Isolation Transformer Panel Mount 10V 12V 16V 20V 24V 28V 36V - EIT004 - Dongguan Yili Electronics Co., Ltd.
Specs
Category Signal
Cooling Method Air; dry type
Other Transformer Types / Applications Industrial Control Transformer; Audio
View Details