Dongguan Yili Electronics Co., Ltd. Audio & Signal Isolation Transformer Panel Mount 10V 12V 16V 20V 24V 28V 36V EIT004

Description
We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high efficiency, low-temperature rise, low noise, and stable performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting, industrial equipment, household appliances, medical devices, inverters, power supplies, UPS, audio equipment, etc.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Audio & Signal Isolation Transformer Panel Mount 10V 12V 16V 20V 24V 28V 36V - EIT004 - Dongguan Yili Electronics Co., Ltd.
Shijie Town, Dongguan City, China
Audio & Signal Isolation Transformer Panel Mount 10V 12V 16V 20V 24V 28V 36V
EIT004
Audio & Signal Isolation Transformer Panel Mount 10V 12V 16V 20V 24V 28V 36V EIT004
We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high efficiency, low-temperature rise, low noise, and stable performance. All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting, industrial equipment, household appliances, medical devices, inverters, power supplies, UPS, audio equipment, etc.

We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high efficiency, low-temperature rise, low noise, and stable performance.
All the EI transformers will go through strict testing to reduce rejection rate before submitting to our clients. Applications of our EI laminated transformers can be found in electronic and electrical equipment such as access control systems, lighting, industrial equipment, household appliances, medical devices, inverters, power supplies, UPS, audio equipment, etc.

Supplier's Site

Technical Specifications

  Dongguan Yili Electronics Co., Ltd.
Product Category Transformers
Product Number EIT004
Product Name Audio & Signal Isolation Transformer Panel Mount 10V 12V 16V 20V 24V 28V 36V
Category Signal
Cooling Method Air; dry type
Other Transformer Types / Applications Industrial Control Transformer; Audio
Mounting Chassis; Bracket, Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Dry Type 1 Phase Laminated Transformer Open Core and Coil Hardwired Heavy Steel Iron Mounting Feet Bracket - EIT001 - Dongguan Yili Electronics Co., Ltd.
Specs
Category Signal
Cooling Method Air; dry type
Other Transformer Types / Applications Industrial Control Transformer
View Details
Medical Grade Isolation Toroid Transformer Dual Primary/Secondary Windings 15VA to 1000VA - TDT006 - Dongguan Yili Electronics Co., Ltd.
Specs
Category Signal
Other Transformer Types / Applications Industrial Control Transformer
Input Voltage 115 to 230 volts
View Details
Magnetic Power Supply 120V to 12V 24V 20W to 300W - MPS001 - Dongguan Yili Electronics Co., Ltd.
Specs
Cooling Method Air
Mounting vertically mounted using two keyholes at the top.
Standards CSA; ETL Listed to US (UL8750) and Canada (CSA C22.2#250.13) Safety Standard
View Details
Dry Type Iron Core Transformer 1000VA 1500VA 2000VA 2500VA 3000VA 5000VA - DTIC003 - Dongguan Yili Electronics Co., Ltd.
Specs
Category Signal
Cooling Method Air; dry type
Other Transformer Types / Applications Industrial Control Transformer
View Details