AA Thread Seal Tape, Inc. Datasheets for Thread Tapes
Thread tapes are used to seal, lubricate and prevent seizure on threaded bolts, studs, and fittings.
Thread Tapes: Learn more
| Product Name | Notes |
|---|---|
| Application: Gray stainless steel thread seal tape prevents galling, seizing or corrosion. May be used on all fittings, especially those with sharp coarse threads. Premium Density Thread Seal Tape meets... | |
| Application: Green Oxygen Thread Seal Tape is recommended for all oxygen lines. Manufactured grease free as required in this application. Meets or exceeds all requirements of MIL Spec T-27730A and... | |
| Application: Green Oxygen Thread Seal Tape is recommended for all oxygen lines. Manufactured grease free as required in this application. Meets or exceeds all requirements of MIL Spec T-27730A and... | |
| Application: Pink Plumbers Tape is extra heavy for plumbers and pipe fitters. May be used on all threaded fittings to ensure leak free joints. Premium Density Thread Seal Tape meets... | |
| Application: This specification applies to expanded, 0.9 density x .004 Pink PTFE Thread Seal Tape supplied on finished spools. Composition: Min. 99% virgin PTFE, Max. 1% pigment General Appearance: The... | |
| Application: This specification applies to expanded, 0.9 density x 0.004” Yellow PTFE Thread Seal Tape supplied on finished spools. High Density Yellow Gas Line Thread Seal Tape is recommended for... | |
| Application: This specification applies to expanded, 0.9 density x 0.004” Yellow PTFE Thread Seal Tape supplied on finished spools. General Appearance: The tape appears pale yellow in color. It shall... | |
| Application: This specification applies to pigmented thread seal tape manufactured from Dupont Teflon. High Density Yellow Gas Line Thread Seal Tape is recommended for use on most threaded connections of... | |
| Application: To be used on all types of threaded fittings for passage of water potable and non-potable, most chemicals, oxygen, gas, hydraulic and high-pressure lines. | |
| Application: To be used on all types of threaded fittings for passage of water potable and non-potable, most chemicals, oxygen, gasoline, natural gas, hydraulic and high-pressure lines. | |
| Application: Yellow Gas Line Thread Seal Tape is recommended for all gas lines. Manufactured grease free as required in this application. Full Density Thread Seal Tape meets or exceeds all... | |
| Chemical Properties: Minimum of 99% PTFE Thickness: 0.0035”, +/- 0.0001” Elongation: Minimum of 50% (most of the time far exceeds this) Width: Nominal width +0.02, -0.02 Length: Nominal length +20”,... | |
| Our new line of BLUE SEAL PTFE Thread Seal Tape is now avaialble on the market. This rugged multi-purpose tape comes on a 1368" long super roll*, and is twice... | |
| To be used on all types of threaded fittings for passage of water potable and non-potable, most chemicals, oxygen, gas, hydraulic and high-pressure lines. |