AA Thread Seal Tape, Inc. PTFE Thread Seal Tape White-Italy

Description
Chemical Properties: Minimum of 99% PTFE Thickness: 0.0035”, +/- 0.0001” Elongation: Minimum of 50% (most of the time far exceeds this) Width: Nominal width +0.02, -0.02 Length: Nominal length +20”, 0” Density: 0.35 Pressure Rating: up to 10,000-PSI Incompatibility: Avoid using on Molten Alkali, certain Halogen products and Fluorine at high temperatures and pressures. Temperature: -450°F to +500°F Government Standard: Meets MIL-spec T-27730A Usage: To be used on all types of threaded fittings for passage of water potable and non-potable, most chemicals, oxygen, liquid and natural gas, hydraulic and high-pressure lines. Shelf Life: Unlimited
Description
Chemical Properties: Minimum of 99% PTFE Thickness: 0.0035”, +/- 0.0001” Elongation: Minimum of 50% (most of the time far exceeds this) Width: Nominal width +0.02, -0.02 Length: Nominal length +20”, 0” Density: 0.35 Pressure Rating: up to 10,000-PSI Incompatibility: Avoid using on Molten Alkali, certain Halogen products and Fluorine at high temperatures and pressures. Temperature: -450°F to +500°F Government Standard: Meets MIL-spec T-27730A Usage: To be used on all types of threaded fittings for passage of water potable and non-potable, most chemicals, oxygen, liquid and natural gas, hydraulic and high-pressure lines. Shelf Life: Unlimited
Datasheet
Datasheet Summary
Powered by GS/AI

The PTFE Thread Seal Tape from AA Thread Seal Tape, Inc. is manufactured in Italy and contains a minimum of 99% PTFE. It features a thickness of 0.0035 inches with a tolerance of +/- 0.0001 inches and a minimum elongation of 50%. The tape has a density of 0.35 and is available in a nominal width with a tolerance of +0.02 and -0.02 inches, as well as a nominal length with a tolerance of +20 inches and 0 inches. It is rated for pressures up to 10,000 PSI and can withstand temperatures ranging from -450°F to +500°F. The tape is suitable for use with various threaded fittings for both potable and non-potable water, most chemicals, oxygen, liquid and natural gas, as well as hydraulic and high-pressure lines. It is important to avoid using this tape with molten alkali, certain halogen products, and fluorine at high temperatures and pressures. The product meets the government standard MIL-spec T-27730A and has an unlimited shelf life.

Datasheet Summary
Powered by GS/AI

The PTFE Thread Seal Tape from AA Thread Seal Tape, Inc. is manufactured in Italy and contains a minimum of 99% PTFE. It features a thickness of 0.0035 inches with a tolerance of +/- 0.0001 inches and a minimum elongation of 50%. The tape has a density of 0.35 and is available in a nominal width with a tolerance of +0.02 and -0.02 inches, as well as a nominal length with a tolerance of +20 inches and 0 inches. It is rated for pressures up to 10,000 PSI and can withstand temperatures ranging from -450°F to +500°F. The tape is suitable for use with various threaded fittings for both potable and non-potable water, most chemicals, oxygen, liquid and natural gas, as well as hydraulic and high-pressure lines. It is important to avoid using this tape with molten alkali, certain halogen products, and fluorine at high temperatures and pressures. The product meets the government standard MIL-spec T-27730A and has an unlimited shelf life.

Suppliers

Company
Product
Description
Supplier Links
PTFE Thread Seal Tape - White-Italy - AA Thread Seal Tape, Inc.
Wauconda, IL, United States
PTFE Thread Seal Tape
White-Italy
PTFE Thread Seal Tape White-Italy
Chemical Properties: Minimum of 99% PTFE Thickness: 0.0035”, +/- 0.0001” Elongation: Minimum of 50% (most of the time far exceeds this) Width: Nominal width +0.02, -0.02 Length: Nominal length +20”, 0” Density: 0.35 Pressure Rating: up to 10,000-PSI Incompatibility: Avoid using on Molten Alkali, certain Halogen products and Fluorine at high temperatures and pressures. Temperature: -450°F to +500°F Government Standard: Meets MIL-spec T-27730A Usage: To be used on all types of threaded fittings for passage of water potable and non-potable, most chemicals, oxygen, liquid and natural gas, hydraulic and high-pressure lines. Shelf Life: Unlimited

Chemical Properties: Minimum of 99% PTFE

Thickness: 0.0035”, +/- 0.0001”

Elongation: Minimum of 50% (most of the time far exceeds this)

Width: Nominal width +0.02, -0.02

Length: Nominal length +20”, 0”

Density: 0.35

Pressure Rating: up to 10,000-PSI

Incompatibility: Avoid using on Molten Alkali, certain Halogen products and Fluorine at high temperatures and pressures.

Temperature: -450°F to +500°F

Government Standard: Meets MIL-spec T-27730A

Usage: To be used on all types of threaded fittings for passage of water potable and non-potable, most chemicals, oxygen, liquid and natural gas, hydraulic and high-pressure lines.

Shelf Life: Unlimited

Supplier's Site Datasheet

Technical Specifications

  AA Thread Seal Tape, Inc.
Product Category Industrial Tapes
Product Number White-Italy
Product Name PTFE Thread Seal Tape
Width 0.2500 to 1 inches (6.35 to 25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.75 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.75 inches (44.5 mm)
Carrier / Backing Polyimide
View Details