AA Thread Seal Tape, Inc. Gas Line PTFE Thread Seal Tape Yellow-China

Description
Application: This specification applies to expanded, 0.9 density x 0.004” Yellow PTFE Thread Seal Tape supplied on finished spools. High Density Yellow Gas Line Thread Seal Tape is recommended for use on most threaded connections of pressurized gas systems including ethane, butane, and propane. This product may also be used on pressurized liquid systems. General Appearance: The tape appears pale yellow in color. It shall be free of visible voids, cracks, folds, contamination, and have consistent physical properties. Meets or exceeds MIL Spec T-27730A and is UL listed.
Datasheet
Description
Application: This specification applies to expanded, 0.9 density x 0.004” Yellow PTFE Thread Seal Tape supplied on finished spools. High Density Yellow Gas Line Thread Seal Tape is recommended for use on most threaded connections of pressurized gas systems including ethane, butane, and propane. This product may also be used on pressurized liquid systems. General Appearance: The tape appears pale yellow in color. It shall be free of visible voids, cracks, folds, contamination, and have consistent physical properties. Meets or exceeds MIL Spec T-27730A and is UL listed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Line PTFE Thread Seal Tape - Yellow-China - AA Thread Seal Tape, Inc.
Wauconda, IL, United States
Gas Line PTFE Thread Seal Tape
Yellow-China
Gas Line PTFE Thread Seal Tape Yellow-China
Application: This specification applies to expanded, 0.9 density x 0.004” Yellow PTFE Thread Seal Tape supplied on finished spools. High Density Yellow Gas Line Thread Seal Tape is recommended for use on most threaded connections of pressurized gas systems including ethane, butane, and propane. This product may also be used on pressurized liquid systems. General Appearance: The tape appears pale yellow in color. It shall be free of visible voids, cracks, folds, contamination, and have consistent physical properties. Meets or exceeds MIL Spec T-27730A and is UL listed.

Application: This specification applies to expanded, 0.9 density x 0.004” Yellow PTFE Thread Seal Tape supplied on finished spools. High Density Yellow Gas Line Thread Seal Tape is recommended for use on most threaded connections of pressurized gas systems including ethane, butane, and propane. This product may also be used on pressurized liquid systems. General Appearance: The tape appears pale yellow in color. It shall be free of visible voids, cracks, folds, contamination, and have consistent physical properties. Meets or exceeds MIL Spec T-27730A and is UL listed.

Supplier's Site Datasheet

Technical Specifications

  AA Thread Seal Tape, Inc.
Product Category Industrial Tapes
Product Number Yellow-China
Product Name Gas Line PTFE Thread Seal Tape
Width 0.5000 to 0.7500 inches (12.7 to 19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details