Sonobond Ultrasonics, Inc. Datasheets for Plastic Welding and Assembly Equipment
Plastic welders consist of torches, ultrasonic welding equipment, heat guns, hot rod welders, RF or dielectric welders, and hot plate welders used to join thermoplastic materials.
Plastic Welding and Assembly Equipment: Learn more
| Product Name | Notes |
|---|---|
| Cylinder Arm Machines are available in around-the-arm and off-the-arm models. They ultrasonically attach curved collars, cuffs and sleeves as well as circular parts. | |
| Sonobond's hand-held cutters and bonders are ideal for one-step ultrasonic cutting/bonding of lightweight synthetics, nonwovens and plastic films. They also perform spot welds of delicate plastic components with exceptional control... | |
| The Filter Collar Bonder also ultrasonically attaches nonwoven filter bags to plastic collars, and is designed for smaller production volumes. It creates a reliable 360-degree bond in as little as... | |
| The RingMaster ultrasonically attaches heavy-weight felted filter bags to rigid plastic collars, creating strong, reliable bonds in less than 10 seconds-up to 250 bonds per hour. It eliminates the stitch... | |
| These units provide one-step ultrasonic cutting and sealing of ribbons, trims, Velcro and labels. There is a hand-held model for single cuts and a model for loom-mounted operations of one... | |
| This ultrasonic unit easily bonds large, multi-layer pieces or hard-to-bond materials. It can seam box-style filters and seal the ends of filter bags. Custom tooling enables straps made of coated... |