Sonobond Ultrasonics, Inc. Datasheets for Ultrasonic Cutting and Welding Equipment

Ultrasonic welding and cutting machines melt areas with an arc and then use a high-velocity, high-temperature ionized gas to make cuts.
Ultrasonic Cutting and Welding Equipment: Learn more

Product Name Notes
As the name implies, the Dual Head Spot Welder features two ultrasonic welding heads, one on each side of the welding area. It is ideal for welding automotive aluminum up...
Cylinder Arm Machines are available in around-the-arm and off-the-arm models. They ultrasonically attach curved collars, cuffs and sleeves as well as circular parts.
Sonobond's hand-held cutters and bonders are ideal for one-step ultrasonic cutting/bonding of lightweight synthetics, nonwovens and plastic films. They also perform spot welds of delicate plastic components with exceptional control...
The C-Frame I and the C-Frame II effectively accommodate large non-ferrous metal parts, such as those used in the automotive industry. The C-Frame I has a 14-inch throat depth and...
The Dual Head SpliceRite™ also features two ultrasonic welding heads, extending its capacity to splice wires with cross-sectional areas of up to 100 sq. mm. in a single pulse. It...
The Filter Collar Bonder™ also ultrasonically attaches nonwoven filter bags to plastic collars, and is designed for smaller production volumes. It creates a reliable 360-degree bond in as little as...
The RingMaster™ ultrasonically attaches heavy-weight felted filter bags to rigid plastic collars, creating strong, reliable bonds in less than 10 seconds-up to 250 bonds per hour. It eliminates the stitch...
The SonoWeld® 1600 microprocessor-contr olled ultrasonic welder performs spot welding of thin non-ferrous sheet metal and wire-to-terminal welds of copper alloys, aluminum and tin-coated wires. It stores and recalls up...
The SpliceRite™ is ideal for fast, efficient wire harness assembly and wire-to-wire splices without arcs, sparks, fumes or melting wires. It creates a true solid-state metallurgical bond with the lowest...
The ultrasonic Foil Splicer™ is a continuous seam welding and splicing unit used in almost all U.S. foil mills. It handles thin aluminum and copper foils up to 0.1mm thick...
The world's leading manufacturers of photovoltaic panels use Sonobond's ultrasonic Photovoltaic (PV) Modular System to weld aluminum strips to the metallized glass on PV modules. The resulting interconnects between the...
These units provide one-step ultrasonic cutting and sealing of ribbons, trims, Velcro and labels. There is a hand-held model for single cuts and a model for loom-mounted operations of one...
This hand-guided unit provides one-step ultrasonic crimping and sealing of copper and aluminum tubes. It is ideal for sealing refrigerator and air conditioner tubing-even when charged. It produces quick, airtight...
This ultrasonic unit easily bonds large, multi-layer pieces or hard-to-bond materials. It can seam box-style filters and seal the ends of filter bags. Custom tooling enables straps made of coated...
Designed for table mounting Ideal for patterns up to 10mm wide Seams, cuts or trims synthetic fabrics and films without thread, adhesives or other consumables 16 x 20 working area...
Provides OEM's with a cost-effective means to incorporate seaming, slitting, crosscutting, and trimming into special purpose machinery Runs problem-free in continuous operation Trims and seals in one pass, without thread,...
Versatile, general purpose machine Features a larger pattern wheel and higher clearance above the bench for bulky materials and hand-guided operations Virtually eliminates fraying or unraveling of bonded edges and...