Sonobond Ultrasonics, Inc. Datasheets for Welding, Brazing, and Soldering Equipment
Welders and welding machines include all manner of devices used for welding, brazing and soldering.
Welding, Brazing, and Soldering Equipment: Learn more
| Product Name | Notes |
|---|---|
| As the name implies, the Dual Head Spot Welder features two ultrasonic welding heads, one on each side of the welding area. It is ideal for welding automotive aluminum up... | |
| Cylinder Arm Machines are available in around-the-arm and off-the-arm models. They ultrasonically attach curved collars, cuffs and sleeves as well as circular parts. | |
| Sonobond's hand-held cutters and bonders are ideal for one-step ultrasonic cutting/bonding of lightweight synthetics, nonwovens and plastic films. They also perform spot welds of delicate plastic components with exceptional control... | |
| The C-Frame I and the C-Frame II effectively accommodate large non-ferrous metal parts, such as those used in the automotive industry. The C-Frame I has a 14-inch throat depth and... | |
| The Dual Head SpliceRite also features two ultrasonic welding heads, extending its capacity to splice wires with cross-sectional areas of up to 100 sq. mm. in a single pulse. It... | |
| The Filter Collar Bonder also ultrasonically attaches nonwoven filter bags to plastic collars, and is designed for smaller production volumes. It creates a reliable 360-degree bond in as little as... | |
| The RingMaster ultrasonically attaches heavy-weight felted filter bags to rigid plastic collars, creating strong, reliable bonds in less than 10 seconds-up to 250 bonds per hour. It eliminates the stitch... | |
| The SonoWeld® 1600 microprocessor-contr olled ultrasonic welder performs spot welding of thin non-ferrous sheet metal and wire-to-terminal welds of copper alloys, aluminum and tin-coated wires. It stores and recalls up... | |
| The SpliceRite is ideal for fast, efficient wire harness assembly and wire-to-wire splices without arcs, sparks, fumes or melting wires. It creates a true solid-state metallurgical bond with the lowest... | |
| The ultrasonic Foil Splicer is a continuous seam welding and splicing unit used in almost all U.S. foil mills. It handles thin aluminum and copper foils up to 0.1mm thick... | |
| The world's leading manufacturers of photovoltaic panels use Sonobond's ultrasonic Photovoltaic (PV) Modular System to weld aluminum strips to the metallized glass on PV modules. The resulting interconnects between the... | |
| These units provide one-step ultrasonic cutting and sealing of ribbons, trims, Velcro and labels. There is a hand-held model for single cuts and a model for loom-mounted operations of one... | |
| This hand-guided unit provides one-step ultrasonic crimping and sealing of copper and aluminum tubes. It is ideal for sealing refrigerator and air conditioner tubing-even when charged. It produces quick, airtight... | |
| This ultrasonic unit easily bonds large, multi-layer pieces or hard-to-bond materials. It can seam box-style filters and seal the ends of filter bags. Custom tooling enables straps made of coated... | |
| Designed for table mounting Ideal for patterns up to 10mm wide Seams, cuts or trims synthetic fabrics and films without thread, adhesives or other consumables 16 x 20 working area... | |
| Provides OEM's with a cost-effective means to incorporate seaming, slitting, crosscutting, and trimming into special purpose machinery Runs problem-free in continuous operation Trims and seals in one pass, without thread,... | |
| Versatile, general purpose machine Features a larger pattern wheel and higher clearance above the bench for bulky materials and hand-guided operations Virtually eliminates fraying or unraveling of bonded edges and... |