Oak-Trees, Inc. Datasheets for Cable and Electrical Tapes
Cable and electrical tapes are a variety of pressure-adhering adhesive tape specifically designed to wrap, shield, mask, mark, or insulate types of electrical cables, wiring harnesses, electric components, or circuit boards. Electric tapes come in many colors and materials, but black, vinyl tape has become the consumer standard.
Cable and Electrical Tapes: Learn more
| Product Name | Notes |
|---|---|
| Cover wrapping tape series is a cushioned product made of conductive PE. Product Features Cushioning Using for primary purposes Composite cable Industrial cables suppression winding tape submarine cables | |
| Grand bar 9/12/100 are tinned products for shielded FFC. Product Features Easy to use by simply attaching. Tin plating eliminates the risk of long-term corrosion. The overall thickness can be... | |
| Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. ・Construction Anchor coating: 2.0±1.0μm Color Layer : 1.0±0.5μm Polyester tape : 9.0±0.9μm Product... | |
| Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. ・Construction Anchor coating: 5.0±2.0μm Color Layer : 1.5±0.5μm Polyester tape : 16.0±1.6μm Product... | |
| Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. ・Construction Product Features Super thin and flexible ) Optimal balance of heat resistance/insulatio... | |
| Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. Product Features Stable insulation Heat-resistant adhesive specification Optimal balance of heat resistance/insulatio n... | |
| Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. Product Features Stable insulation Optimal balance of heat resistance/insulatio n and price Using... | |
| Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. Product Features Super thin and flexible ) Optimal balance of heat resistance/insulatio n... | |
| PTFE Tpae series series are products using PTFE with tape widths from 0.6 to 60 mm. Product Features Crush-resistant foamed PTFE tape. Using for primary purposes Insulators for coaxial cables... | |
| Shiled tape ALPET series is an ultra-thin and ultra-fine PET/AL laminated product with a tape width of 0.6 to 30 mm. ・Construction Aluminum foil Thickness: 10.0±1 μm Adhesive Thickness: 3.0±0.8 μm... | |
| Shiled tape ALPET series is an ultra-thin and ultra-fine PET/AL laminated product with a tape width of 0.6 to 30 mm. Aluminum foil Thickness: 10±μm Adhesive Thickness: 3±0.8μm Polyester film Thickness: | |
| Shiled tape ALPET series is an ultra-thin and ultra-fine PET/AL laminated product with a tape width of 0.6 to 30 mm. Product Features Pattern adhesive is included for bonding while... | |
| Shiled tape ALPET series is an ultra-thin and ultra-fine PET/AL laminated product with a tape width of 0.6 to 30 mm. Product Features Thin, flexible and miniaturized Laminating PET and... | |
| Shiled tape ALPET series is an ultra-thin and ultra-fine PET/AL laminated product with a tape width of 0.6 to 30 mm. Product Features With conductive hot melt, it can be... | |
| The Heal seal Tape series is made of polyester, which is an excellent heat-resistant product. Product Features Excellent flame retardant performance Using for primary purposes For coaxial cable jackets For... | |
| The Heal seal Tape series is made of polyester, which is an excellent heat-resistant product. Product Features Ultra-thin design High heat resistance of both base material and adhesive Excellent flame... | |
| The Sinter PTFE series is an ultra-thin, tensile strength product with heat resistance and electrical insulation properties. Product Features Baked PTFE tape. This product is ultra-thin and has tensile strength. | |
| Unsinter PTFE series are unfired tapes with tape widths from 0.6mm – 60mm. Product Features Ultra-thin unfired tape Using for primary purposes Probe cable suppression winding |