Oak-Trees, Inc. Datasheets for Adhesive Tapes

Adhesive tapes are used to assemble materials or parts together using a sticky chemical bond. Adhesive tapes are made by coating a backing or carrier (paper, plastic film, cloth, foam or foil) with an adhesive on a web or roll coater.
Adhesive Tapes: Learn more

Product Name Notes
Grand bar 9/12/100 are tinned products for shielded FFC. Product Features Easy to use by simply attaching. Tin plating eliminates the risk of long-term corrosion. The overall thickness can be...
Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. ・Construction Anchor coating: 2.0±1.0μm Color Layer : 1.0±0.5μm Polyester tape : 9.0±0.9μm Product...
Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. ・Construction Anchor coating: 5.0±2.0μm Color Layer : 1.5±0.5μm Polyester tape : 16.0±1.6μm Product...
Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. ・Construction Product Features Super thin and flexible ) Optimal balance of heat resistance/insulatio...
Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. Product Features Stable insulation Heat-resistant adhesive specification Optimal balance of heat resistance/insulatio n...
Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. Product Features Stable insulation Optimal balance of heat resistance/insulatio n and price Using...
Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. Product Features Super thin and flexible ) Optimal balance of heat resistance/insulatio n...
Shiled tape ALPET series is an ultra-thin and ultra-fine PET/AL laminated product with a tape width of 0.6 to 30 mm. Aluminum foil Thickness: 10±μm Adhesive Thickness:   3±0.8μm Polyester film Thickness:
Shiled tape ALPET series is an ultra-thin and ultra-fine PET/AL laminated product with a tape width of 0.6 to 30 mm. Product Features Pattern adhesive is included for bonding while...
Shiled tape ALPET series is an ultra-thin and ultra-fine PET/AL laminated product with a tape width of 0.6 to 30 mm. Product Features With conductive hot melt, it can be...
The Heal seal Tape series is made of polyester, which is an excellent heat-resistant product. Product Features Excellent flame retardant performance Using for primary purposes For coaxial cable jackets For...
The Heal seal Tape series is made of polyester, which is an excellent heat-resistant product. Product Features Ultra-thin design High heat resistance of both base material and adhesive Excellent flame...