Oak-Trees, Inc. Datasheets for Industrial Tapes
Industrial tapes are used for adhesive bonding, thread sealing, masking, packaging, wrapping, electrical insulation, ESD control and other specialized applications.
Industrial Tapes: Learn more
| Product Name | Notes |
|---|---|
| Cover wrapping tape series is a cushioned product made of conductive PE. Product Features Cushioning Using for primary purposes Composite cable Industrial cables suppression winding tape submarine cables | |
| Grand bar 9/12/100 are tinned products for shielded FFC. Product Features Easy to use by simply attaching. Tin plating eliminates the risk of long-term corrosion. The overall thickness can be... | |
| Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. ・Construction Anchor coating: 2.0±1.0μm Color Layer : 1.0±0.5μm Polyester tape : 9.0±0.9μm Product... | |
| Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. ・Construction Anchor coating: 5.0±2.0μm Color Layer : 1.5±0.5μm Polyester tape : 16.0±1.6μm Product... | |
| Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. ・Construction Product Features Super thin and flexible ) Optimal balance of heat resistance/insulatio... | |
| Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. Product Features Stable insulation Heat-resistant adhesive specification Optimal balance of heat resistance/insulatio n... | |
| Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. Product Features Stable insulation Optimal balance of heat resistance/insulatio n and price Using... | |
| Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables. Product Features Super thin and flexible ) Optimal balance of heat resistance/insulatio n... | |
| PTFE Tpae series series are products using PTFE with tape widths from 0.6 to 60 mm. Product Features Crush-resistant foamed PTFE tape. Using for primary purposes Insulators for coaxial cables... | |
| Shiled tape ALPET series is an ultra-thin and ultra-fine PET/AL laminated product with a tape width of 0.6 to 30 mm. ・Construction Aluminum foil Thickness: 10.0±1 μm Adhesive Thickness: 3.0±0.8 μm... | |
| Shiled tape ALPET series is an ultra-thin and ultra-fine PET/AL laminated product with a tape width of 0.6 to 30 mm. Aluminum foil Thickness: 10±μm Adhesive Thickness: 3±0.8μm Polyester film Thickness: | |
| Shiled tape ALPET series is an ultra-thin and ultra-fine PET/AL laminated product with a tape width of 0.6 to 30 mm. Product Features Pattern adhesive is included for bonding while... | |
| Shiled tape ALPET series is an ultra-thin and ultra-fine PET/AL laminated product with a tape width of 0.6 to 30 mm. Product Features Thin, flexible and miniaturized Laminating PET and... | |
| Shiled tape ALPET series is an ultra-thin and ultra-fine PET/AL laminated product with a tape width of 0.6 to 30 mm. Product Features With conductive hot melt, it can be... | |
| The Heal seal Tape series is made of polyester, which is an excellent heat-resistant product. Product Features Excellent flame retardant performance Using for primary purposes For coaxial cable jackets For... | |
| The Heal seal Tape series is made of polyester, which is an excellent heat-resistant product. Product Features Ultra-thin design High heat resistance of both base material and adhesive Excellent flame... | |
| The Sinter PTFE series is an ultra-thin, tensile strength product with heat resistance and electrical insulation properties. Product Features Baked PTFE tape. This product is ultra-thin and has tensile strength. | |
| Unsinter PTFE series are unfired tapes with tape widths from 0.6mm – 60mm. Product Features Ultra-thin unfired tape Using for primary purposes Probe cable suppression winding |