Aluminum adhesive tape with transparent acrylic adhesive. Backing material of pure, high-grade dead-soft aluminum. Aging-, temperature-, moisture- and solvent-resistant. For lining heat and light reflectors, heat-conductive attachment and as protection against frost for pipes and heating coils, as moisture barrier, and for indoor and outdoor splicing applications. Temperature range: -50 °C â +155 °C
Total Thickness = 0.12mm
Foil Thickness = 0.08mm
Width = 12mm
Length = 55m
Adhesion Strength = 5.1 N/cm
Adhesive Material = Acrylic
Tensile Strength = 5.3N/cm
Conductivity = Conductive
Maximum Temperature Resistance = +149°C
Minimum Temperature Resistance = -54°C
RS Components, Ltd. | |
---|---|
Product Category | Foil Tapes |
Product Number | 1757785 |
Adhesive | Acrylic |
Features | Anti-static / ESD Control |
Width | 0.4724 inches (12 mm) |