Maxi Adhesive Products, Inc. Datasheets for Masking Tapes

Masking tape is a pressure-sensitive, adhesive tape used to shield surfaces from a nearby finishing process, such as painting, soldering, blasting, or plating. Masking tapes are rated by their tensile strength and adhesion bond, and come in a selection of materials that increase their versatility.


Masking Tapes: Learn more

Product Name Notes
For edging and sealing of black kraft paper backings. Can be used in a variety of applications, such as shadow box tape to eliminate light reflection.
General purpose light grade crepe paper with excellent tensile strength and conformability
General purpose semi-bleached, crepe paper with excellent tensile strength.
General purpose utility grade masking tape. Coated with an aggressive solvent less synthetic adhesive.
General purpose, medium grade masking tape with superior pressure sensitive adhesive.
Heavy duty nylon backing, single coated with a high temperature rubber adhesive.
Heavy duty polyester film single coated with a pressure sensitive silicone system.
High performance masking tape for critical paint applications.
Medium grade semi-bleached crepe paper with excellent tensile strength and adhesion.
Package, bind or hold articles in place with this high tack, general purpose masking tape.
Polyimide film, single coated with a performance silicone pressure sensitive adhesive.
Polypropylene film, single coated with a pigmented polyurethane.
Polypropylene film, single coated with Rubber adhesive.
Premium Grade general purpose masking tape.Made with natural rubber adhesive and fine structured crepe paper for versatile performance, excellent paint lines, superior tear strength and conform ability.
Premium grade high temperature resistant masking tape for industrial applications.
Premium paper product, coated with a high shear resistant natural rubber rein adhesive on both sides that bond well to almost any surface.
This smooth crepe paper masking tape is able to withstand oven temperatures of up to 325 degrees F for 30 minutes, depending on the adhesion surface..