Maxi Adhesive Products, Inc. Datasheets for Adhesive Tapes
Adhesive tapes are used to assemble materials or parts together using a sticky chemical bond. Adhesive tapes are made by coating a backing or carrier (paper, plastic film, cloth, foam or foil) with an adhesive on a web or roll coater.
Adhesive Tapes: Learn more
| Product Name | Notes |
|---|---|
| 1 mil polyester film, single coated with silicone adhesive. Metal and composite bond tape used in holding down vacuum bagging materials and chemical milling protection | |
| 2 mil polyester film, single coated with silicone adhesive. Metal and composite bond tape used in holding down vacuum bagging materials, and chemical milling protection. | |
| 5 mil polyester film, single coated with silicone adhesive. Metal and composite plastic bond tape used in holding down vacuum bagging materials and chemical milling. | |
| 7.2 mil acetate cloth, coated with a high performance thermosetting rubber adhesive. | |
| A 2 mil Nomex aramid paper, with acrylic adhesive. | |
| A 3 mil dead soft aluminum foil, 2 mil high performance acrylic adhesive. | |
| A 3 mil polyester with Nomex, single coated with an acrylic adhesive. | |
| A high performance glass cloth with crepe paper and high temperature silicone adhesive. | |
| A low density polyethylene film, double coated with a medical grade acrylic adhesive. | |
| A polyurethane film single coated with a medical grade acrylic adhesive. | |
| A tan polyurethane foam single-coated with a medical grade acrylic adhesive. | |
| A white polyethylene foam double-coated with a medical grade acrylic adhesive. | |
| Aluminum foil tape, highly reflective allows effective light reflection and electrical insulation shielding. Flame retardant. | |
| Black cloth double coated with a flame retardant rubber adhesive. | |
| Black cotton cloth, single coated with a black natural rubber pressure sensitive adhesive. | |
| BOPP backed reinforced filament tape. | |
| BOPP backed, thin profile for medium to heavy duty use. | |
| Conformable heavy duty polyethylene film, single coated with a synthetic rubber adhesive. | |
| Conformable polyethylene foam, double coated with a high performance acrylic pressure sensitive adhesive system. | |
| Double coated, flame retardant cloth tape that meets FAR 25.853(a) specification. | |
| Durable product, single coated with an aggressive acrylic pressure sensitive adhesive.White crepe release coated paper liner. | |
| Electrically conductive acrylic pressure sensitive adhesive transfer film. Exhibits high shear strength, moderate tack, peel and chemical and plasticize resistance. Long term aging and the ability to withstand environmental extremes. | |
| Electrically conductive unsupported acrylic adhesive transfer film. Exhibits high shear strength, high tack and good chemical resistance. | |
| Embossed silicone coated cloth, single coated with a permanent solvent-based rubber/resin adhesive system. Supplied on a white siliconized paper release liner. | |
| Enclosed lens retroflective urethane film coated with a permanent acrylic adhesive. Meets or exceeds requirements of Federal Specification LS-300C, FP-85 (Type II) and ASTM D4956-94 (Type I). | |
| Fiberglass cloth double coated with a high temperature, high performance pressure sensitive silicone adhesive system. | |
| Fiberglass cloth single coated with a high temperature, high performance pressure sensitive silicone adhesive system. | |
| Fiberglass cloth single coated with a high temperature, high performance pressure sensitive silicone adhesive. | |
| Fiberglass cloth single coated with a high temperature, high performance pressure sensitive silicone rubber adhesive. | |
| Fire retardant dark gray cotton cloth, single coated with a fire retardant rubber pressure sensitive adhesive. | |
| General purpose light grade crepe paper with excellent tensile strength and conformability | |
| General purpose semi-bleached, crepe paper with excellent tensile strength. | |
| General purpose, medium grade masking tape with superior pressure sensitive adhesive. | |
| Glass cloth, single coated with thermosetting, rubber adhesive. | |
| Gray high density acrylic foam, double coated with a high performance acrylic adhesive. Supplied on a red polyethylene release liner. | |
| Heat reflective aluminum back glass cloth, single coated with a high temperature pressure sensitive silicone adhesive. Non Flammable | |
| Heavy duty nylon backing, single coated with a high temperature rubber adhesive. | |
| Heavy duty polyester film single coated with a pressure sensitive silicone system. | |
| Heavy duty polyester film, single coated with a high temperature silicone pressure sensitive adhesive. | |
| Heavy duty polyester film, single coated with an acrylic pressure sensitive adhesive. | |
| Heavy duty polyester film, single coated with an adhesive system, specifically designed for photographic processing. | |
| Heavy duty polyethylene film, single coated with a synthetic rubber adhesive | |
| Heavy duty polyethylene, single coated with a synthetic rubber adhesive. | |
| High performance acrylic transfer. Supplied on a 76# poly coated release liner. | |
| Low density polyethylene film, single coated with a medical grade acrylic adhesive. | |
| Magnetic Steel, single coated with a pressure sensitive rubber based adhesive. | |
| Maxi's ##37101 is a 2 mil soft aluminum high tensile foil coated with an aggressive acrylic adhesive. This tape has been designed for applications requiring a combination of conformability and... | |
| Maxi's #1956AL is a heavy duty aluminum foil/glass laminate with a high temperature silicone adhesive. This tape has been designed for applications requiring a combination of conformability and high abrasion... | |
| Medium grade semi-bleached crepe paper with excellent tensile strength and adhesion. | |
| Medium strength flatback tape available in several colors. Printable release coat accepts both solvent and water based flexographic inks. Synthetic rubber adhesive for easy unwind | |
| Non woven tissue double coated with an aggressive acrylic adhesive. | |
| Painters grade masking with a specially formulated synthetic rubber based adhesive. | |
| Plasticized PVC film, single coated with a residue free acrylic adhesive. Provides extended UV weather ability, temperaturre, abrasiona and puncture resistance. Versitile protective film for glass, appliances, shipping and outdoor... | |
| Polyester film backing, with a pressure sensitive, zone coated, synthetic rubber adhesive system. | |
| Polyester film double coated with an aggressive acrylic pressure sensitive adhesive. Supplied with a 60# kraft release liner. | |
| Polyester film single coated with a pressure sensitive silicone adhesive. Supplied on an embossed polyethylene liner. | |
| Polyester film single coated with an aggressive acrylic adhesive | |
| Polyester film single coated with an aggressive pressure sensitive silicone adhesive system. | |
| Polyester film, double coated with a custom formulated pressure sensitive silicone adhesive. Silicone coated paper release on the exposed side, and specially treated polyester film on the liner side. | |
| Polyester film, double coated with a high tack acrylic adhesive on one side and a low tack removable acrylic adhesive on the other. Supplied with two liners, one clear polyester... | |
| Polyester film, double coated with a high tack acrylic pressure sensitive adhesive tinted red. 76# poly coated release liner. | |
| Polyester film, double coated with a high tack, ultra high shear rubber based adhesive. Supplied with a 60# glassine liner | |
| Polyester film, double coated with a medical grade acrylic adhesive. | |
| Polyester film, double coated with a removable acrylic adhesive on the liner side, and a high performance, permanent acrylic adhesive on the exposed side. Supplied with a 60# kraft release... | |
| Polyester film, double coated with a removable acrylic pressure sensitive adhesive on the liner side, and a high performance permanent rubber adhesive on the exposed side. Supplied with a 60#... | |
| Polyester film, double coated with a very aggressive silicone adhesive. Liner is clear PET | |
| Polyester film, double coated with acrylic pressure sensitive adhesive. Supplied with a white release liner. | |
| Polyester film, double coated with acrylic pressure sensitive adhesive. Supplied with a white silicone release liner. | |
| Polyester film, double coated with an aggressive rubber adhesive. Supplied with a 60# Kraft release liner. | |
| Polyester film, double coated with an aggressive, ultra high tack acrylic adhesive. | |
| Polyester film, double coated with an aggressive, ultra high tack Acrylic adhesive | |
| Polyester film, double coated with an extremely aggressive, acrylic pressure sensitive adhesive. | |
| Polyester film, single coated with a high performance silicone adhesive. | |
| Polyester film, single coated with a high temperature silicone adhesive system. | |
| Polyester film, single coated with a modified pressure sensitive adhesive. Excellent resistance to solvents, heat and chemicals. Used for component packaging & electrical insulation. | |
| Polyester film, single coated with a modified pressure sensitive adhesive. | |
| Polyester film, single coated with a modified silicone adhesive system. | |
| Polyester film, single coated with a pressure sensitive acrylic adhesive | |
| Polyester film, single coated with a pressure sensitive rubber adhesive. | |
| Polyester film, single coated with a pressure sensitive silicone adhesive system. | |
| Polyester film, single coated with a pressure sensitive silicone adhesive. | |
| Polyester film, single coated with a rubber adhesive. | |
| Polyester film, single coated with a rubber pressure sensitive adhesive. | |
| Polyester film, single coated with a rubber resin adhesive. | |
| Polyester film, single coated with an acrylic pressure sensitive adhesive. | |
| Polyester film, single coated with an acrylic thermosetting adhesive. | |
| Polyester film, single coated with an aggressive high performance pressure sensitive silicone adhesive. | |
| Polyester film, single coated with an aggressive pressure sensitive silicone adhesive. | |
| Polyester/vinyl diagonal striped tape with acrylic adhesive. Meets Federal Specification No. LS-300C. | |
| Polyethylene film, single coated with a clear weather resistant acrylic adhesive. A strong transparent film with weather resistant adhesive designed for outdoor protection of glass and non porous surfaces for... | |
| Polyethylene film, single coated with an aggressive rubber pressure sensitive adhesive and featuring a serrated edge. | |
| Polyethylene foam double coated with an aggressive rubber adhesive system. | |
| Polyethylene foam double coated with an aggressive rubber pressure sensitive adhesive. | |
| Polyethylene, single coated with an acrylic pressure sensitive adhesive. | |
| Polyimide film featuring anti-static properties. Single coated with a pressure sensitive adhesive. | |
| Polyimide film, single coated with a performance silicone pressure sensitive adhesive. | |
| Polypropylene film, single coated with a pigmented polyurethane. | |
| Polypropylene film, single coated with an acrylic pressure sensitive adhesive. | |
| Polypropylene film, single coated with Rubber adhesive. | |
| Premium Grade general purpose masking tape.Made with natural rubber adhesive and fine structured crepe paper for versatile performance, excellent paint lines, superior tear strength and conform ability. | |
| Premium grade high temperature resistant masking tape for industrial applications. | |
| Premium paper product, coated with a high shear resistant natural rubber rein adhesive on both sides that bond well to almost any surface. | |
| PVC film, double coated with an extremely high tack, high peel acrylic adhesive. Supplied with a siliconized paper liner. | |
| PVC foam, single-coated with a medical grade acrylic adhesive. Contains non-migratory, non-phthalate plasticizers. | |
| Reinforced acrylic transfer tape. Supplied with a 60# paper liner. | |
| Reinforced Acrylic Transfer tape | |
| Release coated polyester film, with a silicone pressure sensitive adhesive. | |
| Self-wound aluminum foil tape for specialty masking applications. | |
| Smooth crepe, single coated with Natural Rubber Resin Adhesive. | |
| Smooth surface siliconized cloth backing, coated with a permanent solvent based rubber resin adhesive system. | |
| Specially designed adhesive tape for the printing and graphics rotary die. | |
| Standard grade polypropylene carton sealing tape. Manufactured with a natural rubber adhesive. | |
| Thin stabilized acrylic transfer adhesive. Supplied with a 50# kraft liner. | |
| Tissue, double coated with an extremely aggressive acrylic adhesive. Supplied with a 60# kraft release liner. | |
| Tough polyurethane thermoplastic backing, coated with an aggressive permanent acrylic adhesive. | |
| Unsupported acrylic adhesive transfer, supplied on a 50# brown kraft liner. | |
| Unsupported acrylic pressure sensitive transfer adhesive. | |
| Unsupported acrylic pressure sensitive transfer film. Supplied on a 60# polycoated release liner. | |
| Unsupported acrylic pressure sensitive transfer film. | |
| Unsupported adhesive transfer film exhibiting good initial tack and ultimate bonding power. | |
| UPVC film, double coated with an extremely high tack, high peel acrylic adhesive system. Supplied with a 60# Kraft liner. | |
| White polyethylene foam, single-coated with a medical grade acrylic adhesive. | |
| Woven cotton cloth, double coated with an aggressive natural rubber adhesive. Supplied with an easy release polyethylene liner. | |
| Woven Glass Cloth impregnated with silicone-rubber, single coated with a pressure sensitive silicone adhesive. |