Maxi Adhesive Products, Inc. Datasheets for Industrial Tapes
Industrial tapes are used for adhesive bonding, thread sealing, masking, packaging, wrapping, electrical insulation, ESD control and other specialized applications.
Industrial Tapes: Learn more
| Product Name | Notes |
|---|---|
| 1 mil polyester film, single coated with silicone adhesive. Metal and composite bond tape used in holding down vacuum bagging materials and chemical milling protection | |
| 2 mil polyester film, single coated with silicone adhesive. Metal and composite bond tape used in holding down vacuum bagging materials, and chemical milling protection. | |
| 5 mil polyester film, single coated with silicone adhesive. Metal and composite plastic bond tape used in holding down vacuum bagging materials and chemical milling. | |
| 7 mil PVC electrical insulation tape, natural rubber adhesive. | |
| 7.2 mil acetate cloth, coated with a high performance thermosetting rubber adhesive. | |
| A 2 mil Nomex aramid paper, with acrylic adhesive. | |
| A 3 mil dead soft aluminum foil, 2 mil high performance acrylic adhesive. | |
| A 3 mil polyester with Nomex, single coated with an acrylic adhesive. | |
| A 4 mil non-adhesive plasticized polyvinyl chloride film tape. | |
| A high performance glass cloth with crepe paper and high temperature silicone adhesive. | |
| A low density polyethylene film, double coated with a medical grade acrylic adhesive. | |
| A permanent adhesive transfer that won't dry out or deteriorate with age. Ideal for dust covers, double matting and mounting two similar materials. 3" core | |
| A polyurethane film single coated with a medical grade acrylic adhesive. | |
| A smooth linen fabric backing makes it ideal for bookbinding, easel backs, or edging foamcore. Strong permanent adhesive.Available in White or BlackDue to plasticizers, we do not recommend linen tapes... | |
| A solvent-free, high bond, heavy mass, structural grade pressure sensitive adhesive tape on an extended liner. | |
| A superior permanent bond for a variety of substrates including glass, some plastics, sealed wood, metals and painted metals. | |
| A tan polyurethane foam single-coated with a medical grade acrylic adhesive. | |
| A white polyethylene foam double-coated with a medical grade acrylic adhesive. | |
| Acid Free permanent transfer tape that is excellent for double matting, fabric mats and encapsulation. Used where PH factors are a concern.3" core 3.32 mils | |
| Adhesive backed nylon hook & loop is an excellent answer for temporarily holding displays, signs and table skirting. Each side sold separately. Available in Black or White. | |
| Adhesive backed steel foil tape will create a steel surface for your magnetic backed signage, nameplate or advertising specialties. An excellent alternative for temporary holding. Non -magnetic. | |
| Adhesive backed steel tape will create a steel surface for your magnetic backed signage, nameplate or advertising specialties. An excellent alternative for temporary holding. | |
| Adhesive is zone coated on edges of substrate creating a non-adhesive tunnel for wires, cables or cords to lay under. | |
| Aluminum foil tape, highly reflective allows effective light reflection and electrical insulation shielding. Flame retardant. | |
| Black cloth double coated with a flame retardant rubber adhesive. | |
| Black cotton cloth, single coated with a black natural rubber pressure sensitive adhesive. | |
| BOPP backed reinforced filament tape. | |
| BOPP backed, thin profile for medium to heavy duty use. | |
| Bring color and richness to your laser engraved pieces with these solid color 2 mil mylar foils.These gleaming foils have a permanent acrylic adhesive.Blue, Black, Red, Bright Green, Copper,Bright Silver,... | |
| Conformable heavy duty polyethylene film, single coated with a synthetic rubber adhesive. | |
| Conformable low density film, double coated with a medical grade acrylic adhesive. Has passed skin irritation and sensitization tests. | |
| Conformable polyethylene foam, double coated with a high performance acrylic pressure sensitive adhesive system. | |
| Designed to provide high bonding strength to a variety of materials. This product offers 140 ozs per inch of adhesion to polycarbonate. it is great for bonding trim caps to... | |
| Dispenses preset length of 1" to 4" single sided tape. | |
| Double coated paper tape for holding pieces in place while routing. It can also be used for temporary signage mounting, and as a low cost engraving table tape. This rubber... | |
| Double coated, flame retardant cloth tape that meets FAR 25.853(a) specification. | |
| Durable product, single coated with an aggressive acrylic pressure sensitive adhesive.White crepe release coated paper liner. | |
| Electrically conductive acrylic pressure sensitive adhesive transfer film. Exhibits high shear strength, moderate tack, peel and chemical and plasticize resistance. Long term aging and the ability to withstand environmental extremes. | |
| Electrically conductive unsupported acrylic adhesive transfer film. Exhibits high shear strength, high tack and good chemical resistance. | |
| Embossed silicone coated cloth, single coated with a permanent solvent-based rubber/resin adhesive system. Supplied on a white siliconized paper release liner. | |
| Enclosed lens retroflective urethane film coated with a permanent acrylic adhesive. Meets or exceeds requirements of Federal Specification LS-300C, FP-85 (Type II) and ASTM D4956-94 (Type I). | |
| Excellent bond on plastic nameplates, plaques and trim. This hand tearable, double sided tape is available in wide width rolls to be applied to engraved stock before shearing. Shears cleanly. | |
| Excellent for permanently applying signs to irregular surfaces. A white double sided acrylic adhesive foam with 90 oz of adhesion to bond metals, wood or plastic. | |
| Excellent for temporary nameplate and sign applications. This hand tearable, double sided paper tape is not recommended for permanent mounting | |
| Fiberglass cloth double coated with a high temperature, high performance pressure sensitive silicone adhesive system. | |
| Fiberglass cloth single coated with a high temperature, high performance pressure sensitive silicone adhesive system. | |
| Fiberglass cloth single coated with a high temperature, high performance pressure sensitive silicone adhesive. | |
| Fiberglass cloth single coated with a high temperature, high performance pressure sensitive silicone rubber adhesive. | |
| Film block out tape provides good tack, moderate adhesion with clean remove ability from most surfaces. Chemical and moisture resistant, the clear film conforms well to irregular shaped surfaces. Ideal... | |
| Finish the back of your framed picture with a heavy weight, smooth paper tape to seal the dust cover. Can also be used to edge foamcore. | |
| Fire retardant dark gray cotton cloth, single coated with a fire retardant rubber pressure sensitive adhesive. | |
| Fire retardant duct tape. Meets FAR 25.853(a) specifications. Will not support combustion. | |
| Flexible adhesive backed magnetic tape cuts easily for creating removable signs, tags and advertising specialties. | |
| For edging and sealing of black kraft paper backings. Can be used in a variety of applications, such as shadow box tape to eliminate light reflection. | |
| For use with water based inks, this smooth crepe paper masking tape provides good quick stick properties and adheres to a variety of surfaces. The non-residuing tape offers short term,... | |
| General purpose light grade crepe paper with excellent tensile strength and conformability | |
| General purpose semi-bleached, crepe paper with excellent tensile strength. | |
| General purpose utility grade masking tape. Coated with an aggressive solvent less synthetic adhesive. | |
| General purpose, medium grade masking tape with superior pressure sensitive adhesive. | |
| Glass cloth, single coated with thermosetting, rubber adhesive. | |
| Gray high density acrylic foam, double coated with a high performance acrylic adhesive. Supplied on a red polyethylene release liner. | |
| Heat reflective aluminum back glass cloth, single coated with a high temperature pressure sensitive silicone adhesive. Non Flammable | |
| Heavy duty nylon backing, single coated with a high temperature rubber adhesive. | |
| Heavy duty polyester film single coated with a pressure sensitive silicone system. | |
| Heavy duty polyester film, single coated with a high temperature silicone pressure sensitive adhesive. | |
| Heavy duty polyester film, single coated with an acrylic pressure sensitive adhesive. | |
| Heavy duty polyester film, single coated with an adhesive system, specifically designed for photographic processing. | |
| Heavy duty polyethylene film, single coated with a synthetic rubber adhesive | |
| Heavy duty polyethylene, single coated with a synthetic rubber adhesive. | |
| High performance acrylic transfer. Supplied on a 76# poly coated release liner. | |
| High performance masking tape for critical paint applications. | |
| High tack, unsupported acrylic adhesive. Can be used for mounting graphics to foam core, sheeting plastics before cutting, temporary holding of hems for sailcloth, canvas or banner material before sewing. | |
| Hold your engraving plates to the bed of yuor engraving table without shifting. This 3 mil double sided tape offers a truer depth perception and multiple engravings without changing the... | |
| Ideal for making "instant" banner hems. This transparent, heavy duty, double sided tape is resistant to water, moisture and temperature fluctuations. The acrylic adhesive is UV and plasticizer resistant with... | |
| Ideal protective overlay for dry mount press. High gloss release finish on both sides of paper. Brown kraft (unbleached) | |
| Looking for something more conformable for your lasering and sandblasting? If you've had problems with other masks wrapping around goblets, bottles or any circular object:, Lazer's Edge II offers the... | |
| Low density polyethylene film, single coated with a medical grade acrylic adhesive. | |
| Magnetic Steel, single coated with a pressure sensitive rubber based adhesive. | |
| Maxi's ##37101 is a 2 mil soft aluminum high tensile foil coated with an aggressive acrylic adhesive. This tape has been designed for applications requiring a combination of conformability and... | |
| Maxi's #1956AL is a heavy duty aluminum foil/glass laminate with a high temperature silicone adhesive. This tape has been designed for applications requiring a combination of conformability and high abrasion... | |
| Medium grade semi-bleached crepe paper with excellent tensile strength and adhesion. | |
| Medium strength flatback tape available in several colors. Printable release coat accepts both solvent and water based flexographic inks. Synthetic rubber adhesive for easy unwind | |
| Non woven tissue double coated with an aggressive acrylic adhesive. | |
| One of the most popular tapes being used in the sign industry. If you're working with smooth substrates, this 8 mil adhesive will offer you the highest quality at a... | |
| Package, bind or hold articles in place with this high tack, general purpose masking tape. | |
| Painters grade masking with a specially formulated synthetic rubber based adhesive. | |
| Permanent double sided tape. Coat an entire sheet of marbleized or decorative paper with a pressure sensitive adhesive before slitting. Peel off the liner paper from the adhesive and apply... | |
| Plasticized PVC film, single coated with a residue free acrylic adhesive. Provides extended UV weather ability, temperaturre, abrasiona and puncture resistance. Versitile protective film for glass, appliances, shipping and outdoor... | |
| Polyester film backing, with a pressure sensitive, zone coated, synthetic rubber adhesive system. | |
| Polyester film double coated with a permanet acrylic adhesive on one side and a removable acrylic adhesive on the other side. | |
| Polyester film double coated with an aggressive acrylic pressure sensitive adhesive. Supplied with a 60# kraft release liner. | |
| Polyester film single coated with a pressure sensitive silicone adhesive. Supplied on an embossed polyethylene liner. | |
| Polyester film single coated with an aggressive acrylic adhesive | |
| Polyester film single coated with an aggressive pressure sensitive silicone adhesive system. | |
| Polyester film, double coated acrylic adhesive with a white polyester liner on one side, silicone adhesive with a clear polyester liner on the other side. | |
| Polyester film, double coated with a custom formulated pressure sensitive silicone adhesive. Silicone coated paper release on the exposed side, and specially treated polyester film on the liner side. | |
| Polyester film, double coated with a high tack acrylic adhesive on one side and a low tack removable acrylic adhesive on the other. Supplied with two liners, one clear polyester... | |
| Polyester film, double coated with a high tack acrylic pressure sensitive adhesive tinted red. 76# poly coated release liner. | |
| Polyester film, double coated with a high tack, ultra high shear rubber based adhesive. Supplied with a 60# glassine liner | |
| Polyester film, double coated with a medical grade acrylic adhesive. | |
| Polyester film, double coated with a removable acrylic adhesive on the liner side, and a high performance, permanent acrylic adhesive on the exposed side. Supplied with a 60# kraft release... | |
| Polyester film, double coated with a removable acrylic pressure sensitive adhesive on the liner side, and a high performance permanent rubber adhesive on the exposed side. Supplied with a 60#... | |
| Polyester film, double coated with a silicone adhesive on the liner side, and an acrylic adhesive on the exposed side. Supplied with a specially treated polyester film on the liner... | |
| Polyester film, double coated with a very aggressive silicone adhesive. Liner is clear PET | |
| Polyester film, double coated with acrylic pressure sensitive adhesive. Supplied with a white release liner. | |
| Polyester film, double coated with acrylic pressure sensitive adhesive. Supplied with a white silicone release liner. | |
| Polyester film, double coated with an aggressive rubber adhesive. Supplied with a 60# Kraft release liner. | |
| Polyester film, double coated with an aggressive, ultra high tack acrylic adhesive. | |
| Polyester film, double coated with an aggressive, ultra high tack Acrylic adhesive | |
| Polyester film, double coated with an extremely aggressive, acrylic pressure sensitive adhesive. | |
| Polyester film, single coated with a high performance silicone adhesive. | |
| Polyester film, single coated with a high temperature silicone adhesive system. | |
| Polyester film, single coated with a modified pressure sensitive adhesive. Excellent resistance to solvents, heat and chemicals. Used for component packaging & electrical insulation. | |
| Polyester film, single coated with a modified pressure sensitive adhesive. | |
| Polyester film, single coated with a modified silicone adhesive system. | |
| Polyester film, single coated with a pressure sensitive acrylic adhesive | |
| Polyester film, single coated with a pressure sensitive rubber adhesive. | |
| Polyester film, single coated with a pressure sensitive silicone adhesive system. | |
| Polyester film, single coated with a pressure sensitive silicone adhesive. | |
| Polyester film, single coated with a rubber adhesive. | |
| Polyester film, single coated with a rubber pressure sensitive adhesive. | |
| Polyester film, single coated with a rubber resin adhesive. | |
| Polyester film, single coated with an acrylic pressure sensitive adhesive. | |
| Polyester film, single coated with an acrylic thermosetting adhesive. | |
| Polyester film, single coated with an aggressive high performance pressure sensitive silicone adhesive. | |
| Polyester film, single coated with an aggressive pressure sensitive silicone adhesive. | |
| Polyester/vinyl diagonal striped tape with acrylic adhesive. Meets Federal Specification No. LS-300C. | |
| Polyethylene film, single coated with a clear weather resistant acrylic adhesive. A strong transparent film with weather resistant adhesive designed for outdoor protection of glass and non porous surfaces for... | |
| Polyethylene film, single coated with an aggressive rubber pressure sensitive adhesive and featuring a serrated edge. | |
| Polyethylene foam double coated with an aggressive rubber adhesive system. | |
| Polyethylene foam double coated with an aggressive rubber pressure sensitive adhesive. | |
| Polyethylene, single coated with an acrylic pressure sensitive adhesive. | |
| Polyimide film featuring anti-static properties. Single coated with a pressure sensitive adhesive. | |
| Polyimide film, single coated with a performance silicone pressure sensitive adhesive. | |
| Polypropylene film, single coated with a pigmented polyurethane. | |
| Polypropylene film, single coated with an acrylic pressure sensitive adhesive. | |
| Polypropylene film, single coated with Rubber adhesive. | |
| Premium Grade general purpose masking tape.Made with natural rubber adhesive and fine structured crepe paper for versatile performance, excellent paint lines, superior tear strength and conform ability. | |
| Premium grade high temperature resistant masking tape for industrial applications. | |
| Premium paper product, coated with a high shear resistant natural rubber rein adhesive on both sides that bond well to almost any surface. | |
| Preserve intact documents, photos, newspapers, artwork or collectivle treasures by encapsulating them between two sheets of film. The ultra-clear film is UV resistand and acid free. Apply the archival grade... | |
| Preserve your treasure and collectible between two sheets of encapsulation film using this clear double sided tape. Your article is now ready for framing or archival storage. | |
| PVC film, double coated with an extremely high tack, high peel acrylic adhesive. Supplied with a siliconized paper liner. | |
| PVC foam, single-coated with a medical grade acrylic adhesive. Contains non-migratory, non-phthalate plasticizers. | |
| Reflexite brand conspicuity material is composed of microprism retroreflective elements integrally bonded to a flexible, smooth-surfaced, tough and weather-rsistant UV-stabilized polymeric film. | |
| Reflexite's Daybright is a high brightness, weather resistant reflective material. | |
| Reflexite's Flourescent Daybright is a tough, weather and solvent resistantproduct designed for rugged outdoor use for graphic applications on vehcles. | |
| Reinforced acrylic transfer tape. Supplied with a 60# paper liner. | |
| Reinforced Acrylic Transfer tape | |
| Release coated polyester film, with a silicone pressure sensitive adhesive. | |
| Replace unpleasant spray adhesives with an easy to use pressure sensitive adhesive. The only double sided tape strong enough to mount heavy weight fabrics (tapestry and linens) safely. The long... | |
| Seal cartons and packages for shipping with an all purpose film tape. The moisture resistant tape fits most pistol grip dispensers. | |
| Self-wound aluminum foil tape for specialty masking applications. | |
| Smooth crepe, single coated with Natural Rubber Resin Adhesive. | |
| Smooth premium grade white matte paper tape can be written on, printed , or painted on.Permanent adhesive permits it to be used for edging foamcore and dressing off deep bevel... | |
| Smooth surface siliconized cloth backing, coated with a permanent solvent based rubber resin adhesive system. | |
| Specially designed adhesive tape for the printing and graphics rotary die. | |
| Specially treated polyester film, coated with an pressure sensitive silicone adhesive on one side, and pressure sensitive acrylic adhesive on the other. This product is double linered. | |
| Specially treated polyester film, coated with an pressure sensitive silicone adhesive on one side, and pressure sensitive acrylic adhesive on the other. This product is tinted red for visibility. | |
| Standard grade polypropylene carton sealing tape. Manufactured with a natural rubber adhesive. | |
| Strap or bundle packages with this strong glass reinforced filament tape. Excellent for reinforcing picture wire. | |
| Sturdy natural tan kraft paper tape is excellent for sealing dust covers. Adheres well to finished wood frames. | |
| The most popular double sided tape in the awards industry. This 9 mil tape is excellent where long term bonding is required.Permanent acrylic adhesive is resistant to plasticizers, perfect for... | |
| The strongest double sided tape in the awards industry. Permanently bonds metal nameplates to painted and varnished surfaces. The acrylic, age-resistant adhesive offers the confidence and holding power every award... | |
| The top selling film for combination lasering and sanblasting. Create your own stencil right on your piece in the laser, then go to your sandblaster. Can also be used for... | |
| These double coated film disks will eliminate the raised edge a white foam disk presents.Extended liner tab permits easy removal. | |
| These foam disks fill gaps in covered or recessed medallions and emblems.Extended liner tab permits easy removal. | |
| Thin stabilized acrylic transfer adhesive. Supplied with a 50# kraft liner. | |
| This foam tape offers excellent permanent bonding power for signs, nameplates or trim pieces.A black foam tape that is resistant to weathering, oil, mild acids and alkalis. Wide temperature range... | |
| This high temperature double sided tape will allow you to sheet your substrates with adhesive, then do all your cutting with the laser. Each peice comes out of the laser... | |
| This low tack paper mask protects foils from edge burn, discolorations and residue. Removes cleanly and can be used with or without foils. Saves cleanup of smoke and excess burn... | |
| This smooth crepe paper masking tape is able to withstand oven temperatures of up to 325 degrees F for 30 minutes, depending on the adhesion surface.. | |
| Tissue, double coated with an extremely aggressive acrylic adhesive. Supplied with a 60# kraft release liner. | |
| Tough polyurethane thermoplastic backing, coated with an aggressive permanent acrylic adhesive. | |
| Unsupported acrylic adhesive transfer, supplied on a 50# brown kraft liner. | |
| Unsupported acrylic pressure sensitive transfer adhesive. | |
| Unsupported acrylic pressure sensitive transfer film. Supplied on a 60# polycoated release liner. | |
| Unsupported acrylic pressure sensitive transfer film. | |
| Unsupported adhesive transfer film exhibiting good initial tack and ultimate bonding power. | |
| UPVC film, double coated with an extremely high tack, high peel acrylic adhesive system. Supplied with a 60# Kraft liner. | |
| Using both hook and loop will make any wall a display board. Sides are sold separately. Hook side can be attached to frame corners to display on carpet or fabric... | |
| Very conformable, high temperature 2 mil tape for holding transfers during the sublimation process.Removes cleanly without residue. | |
| White polyethylene foam, single-coated with a medical grade acrylic adhesive. | |
| Woven cotton cloth, double coated with an aggressive natural rubber adhesive. Supplied with an easy release polyethylene liner. | |
| Woven Glass Cloth impregnated with silicone-rubber, single coated with a pressure sensitive silicone adhesive. | |
| You can use this ultra clear transparent tape in your office or studio for mending or sealing your everyday stationary needs. Excellent moisture resistant label protection tape. |