Polyonics, Inc. THERMOGARD ® XF-584

Description
Polyonics THERMOGARD ® product line is designed to exceed the harsh environment requirements that are seen in applications used in electronics, electrical, automotive and aerospace. All materials are thermal transfer printable and exhibit the highest PCS and first read rates. Each label material has excellent chemical and abrasion resistance and have proven to be successful in the hostile environments in the PCB manufacturing process. Our 1 & 2 mil materials use a permanent acrylic adhesive and are available in a wide variety of colors & finishes. Silicone adhesive is available for applications were extreme heat exposure is a factor. All of Polyonics' label materials are compliant with the specifications set forth by REACH, RoHS, PFOS, WEEE and are Halogen free. To view a complete listing of our THERMOGARD® materials, check out our Polyimide product line. Application Suggestions PCB labeling top and bottom side of the board, wave solder and IR reflow Product ID, asset tracking; where labeled product see extreme temperature or is exposed to harsh chemicals IC labeling for WIP, permanent ID, warranty labeling, name plates
Datasheet

Suppliers

Company
Product
Description
Supplier Links
THERMOGARD ® - XF-584 - Polyonics, Inc.
Westmoreland, NH, USA
THERMOGARD ®
XF-584
THERMOGARD ® XF-584
Polyonics THERMOGARD ® product line is designed to exceed the harsh environment requirements that are seen in applications used in electronics, electrical, automotive and aerospace. All materials are thermal transfer printable and exhibit the highest PCS and first read rates. Each label material has excellent chemical and abrasion resistance and have proven to be successful in the hostile environments in the PCB manufacturing process. Our 1 & 2 mil materials use a permanent acrylic adhesive and are available in a wide variety of colors & finishes. Silicone adhesive is available for applications were extreme heat exposure is a factor. All of Polyonics' label materials are compliant with the specifications set forth by REACH, RoHS, PFOS, WEEE and are Halogen free. To view a complete listing of our THERMOGARD® materials, check out our Polyimide product line. Application Suggestions PCB labeling top and bottom side of the board, wave solder and IR reflow Product ID, asset tracking; where labeled product see extreme temperature or is exposed to harsh chemicals IC labeling for WIP, permanent ID, warranty labeling, name plates

Polyonics THERMOGARD ® product line is designed to exceed the harsh environment requirements that are seen in applications used in electronics, electrical, automotive and aerospace.

All materials are thermal transfer printable and exhibit the highest PCS and first read rates. Each label material has excellent chemical and abrasion resistance and have proven to be successful in the hostile environments in the PCB manufacturing process.

Our 1 & 2 mil materials use a permanent acrylic adhesive and are available in a wide variety of colors & finishes. Silicone adhesive is available for applications were extreme heat exposure is a factor. All of Polyonics' label materials are compliant with the specifications set forth by REACH, RoHS, PFOS, WEEE and are Halogen free.

To view a complete listing of our THERMOGARD® materials, check out our Polyimide product line.

Application Suggestions

  • PCB labeling top and bottom side of the board, wave solder and IR reflow
  • Product ID, asset tracking; where labeled product see extreme temperature or is exposed to harsh chemicals
  • IC labeling for WIP, permanent ID, warranty labeling, name plates
Supplier's Site Datasheet

Technical Specifications

  Polyonics, Inc.
Product Category Printed Circuit Substrate Materials (PCB / PWB)
Product Number XF-584
Product Name THERMOGARD ®
Unlock Full Specs
to access all available technical data

Similar Products

 - 6809901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Rigid
Materials Fiberglass / Glass; Epoxy Glass Fabric Laminate
Thickness 0.0630 inches (1.6 mm)
View Details
CHEMFILM® Skived PTFE Film - T-100 - Saint-Gobain Tape Solutions
Saint-Gobain Tape Solutions
Specs
Type RF / Microwave
Materials Fluoropolymer (Teflon); Plastic / Polymer
Features Dielectric / Insulating
View Details
Thin-Film Ceramic Electronic Substrate - Superstrate® 996 - CoorsTek
Specs
Materials Ceramic Material
Features Dielectric / Insulating
Thickness 0.0050 to 0.0600 inches (0.1270 to 1.52 mm)
View Details
FARADFLEX® Ultra Thin Advanced Electronic Material, MCxxM - MC8M, MC12M and MC24M - Oak-Mitsui Technologies - FaradFlex®
Specs
Features Dielectric / Insulating
Thickness 3.15E-4 to 9.84E-4 inches (0.0080 to 0.0250 mm)
Resistivity 3.02E13 to 7.20E13 ohm-cm
View Details