CoorsTek is the leader in custom and standard thin-film ceramic substrates. Four thin-film substrate material options combine smooth surface finish, strong flexural strength, and consistent electrical properties.
Alumina is an optimal material for most thin-film ceramic substrate applications. CoorsTek controls surface finish, grain size, and surface imperfections to enhance fine-line resolution, spacing, and yields in your thin-film process. CoorsTek substrates are available in "as-fired" and finished form, and in both standard and resistor grades.
SUPERSTRATE® THIN-FILM SUBSTRATES
CoorsTek SuperStrate® substrates are the industry standard for high-performance, thin-film substrates — providing an exceptionally smooth surface finish for optimum fine-line definition.
ADS-996 THIN-FILM SUBSTRATES
CoorsTek ADS-996 alumina substrates are a workhorse for most thin-film electronics applications.
ADS-995 THIN-FILM SUBSTRATES
Our ADS-995 alumina substrates are an economical alternative for less-demanding thin-film applications.
CoorsTek | |
---|---|
Product Category | Printed Circuit Substrate Materials (PCB / PWB) |
Product Number | Superstrate® 996 |
Product Name | Thin-Film Ceramic Electronic Substrate |
Materials | Ceramic Material |