4-Ch SDTV (Component and Composite) Video Amplifier with 9.5MHz Filters and 6dB Gain 14-TSSOP -40 to 85
Video Amp 4 Buffer 14-TSSOP
Video Amp, 4 Buffer 14-TSSOP
Video Amplifiers 4-Ch SDTV Component & Composite Vid Amp
Manufacturer: Texas Instruments
Win Source Part Number: 081367-THS7374IPW
Packaging: Reel - TR
Applications: Buffer
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 9.5MHz
Slew Rate: 130 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.85 V to 5.5 V
Operating Supply Current: 10mA
Channel Output Current: 90mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
THS7374 4-Ch SDTV (Component and Composite) Video Amplifier with 9.5MHz Filters and 6dB Gain
Texas Instruments,THS7374I
Delivery on production packaging - Tube. This product is non-returnable.
Texas Instruments,THS7374I
IC AMP BUFFER 14TSSOP
IC, SDTV VIDEO AMP 4CH 14-TSSOP; No. of Amplifiers:4Amplifie
Texas Instruments | Quarktwin Technology Ltd. | DigiKey | VAST STOCK CO., LIMITED | Win Source Electronics | Rochester Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
Product Number | THS7374IPW | THS7374IPW | 296-23587-5-ND | THS7374IPW | 081367-THS7374IPW | THS7374IPW | 8144038P | THS7374IPW | 37AJ1332 |
Product Name | THS7374 4-Ch SDTV (Component and Composite) Video Amplifier with 9.5MHz Filters and 6dB Gain | Video Amps and Modules | Video Amps and Modules | Video Amplifiers | Linear - Linear - Amplifiers - Video Amps and Modules - THS7374IPW | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Sdtv Video Amp 4Ch 14-Tssop; No. Of Amplifiers Texas Instruments | ||
RoHS Compliant | RoHS | ||||||||
Supply Voltage (VS) | 2.85 to 5.5 volts | 2.85 to 5.5 volts | 2.7 to 5 volts | ||||||
Operating Temperature | -40 to 85 C (-40 to 185 F) | ||||||||
Package Type | TSSOP | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | TSSOP; 14-TSSOP (0.173", 4.40mm Width) | SSOP; SOP; TSSOP; 14-TSSOP | SSOP; SOP; TSSOP; TSSOP14 | TSSOP; TSSOP | 90 mA | ||
Standards and Certifications | RoHS | RoHS |