Differential High-Frequency Amplifier with AGC 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1107478-TL026CDR
Packaging: Reel - TR
Applications: Automatic Gain Control (AGC)
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 50MHz
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: ±3 V to 8 V
Operating Supply Current: 22mA
Channel Output Current: 4mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
IC AMP AGC 8SOIC
Video Amplifiers Diff Hf w/AGC
IC AMP AGC 8SOIC
Video Amp 1 Automatic Gain Control (AGC) 8-SOIC
Video Amp, 1 Automatic Gain Control (AGC) 8-SOIC
Video Amp, 1 Automatic Gain Control (AGC) 8-SOIC
Video Amp, 1 Automatic Gain Control (AGC) 8-SOIC
Texas Instruments | Win Source Electronics | LIXINC Electronics Co., Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | DigiKey | |
---|---|---|---|---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
Product Number | TL026CDR | 1107478-TL026CDR | TL026CDR | TL026CDR | TL026CDR | TL026CDR | TL026CDR | 296-24363-1-ND |
Product Name | TL026 Differential High-Frequency Amplifier with AGC | Linear - Linear - Amplifiers - Video Amps and Modules - TL026CDR | Integrated Circuits | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amplifiers | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Video Amps and Modules |
Standards and Certifications | RoHS | RoHS | ||||||
Package Type | PDIP,SO,SOIC | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) | ||
Operating Range | Automatic Gain Control (AGC) | |||||||
Supply Voltage (VS) | ? to 8 volts | 3 to 8 volts |