Texas Instruments LM1875 20-W Audio Power Amplifier LM1875T/LF02

Description
20-W Audio Power Amplifier 5-TO-220
Request a Quote Datasheet
Description
20-W Audio Power Amplifier 5-TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM1875 20-W Audio Power Amplifier - LM1875T/LF02 - Texas Instruments
Dallas, TX, United States
LM1875 20-W Audio Power Amplifier
LM1875T/LF02
LM1875 20-W Audio Power Amplifier LM1875T/LF02
20-W Audio Power Amplifier 5-TO-220

20-W Audio Power Amplifier 5-TO-220

Buy Now Datasheet
Audio Amplifier ICs - 2528823P - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
2528823P
Audio Amplifier ICs 2528823P
Texas Instruments LM1875T/LF02

Texas Instruments LM1875T/LF02

Supplier's Site
Audio Amplifier ICs - 2528823 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
2528823
Audio Amplifier ICs 2528823
Texas Instruments LM1875T/LF02

Texas Instruments LM1875T/LF02

Supplier's Site
Audio Amplifier ICs - 2528822 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
2528822
Audio Amplifier ICs 2528822
Texas Instruments LM1875T/LF02

Texas Instruments LM1875T/LF02

Supplier's Site
25W 5.5MHz 60V TO-220 Audio Amplifier - 742-LM1875T/LF02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25W 5.5MHz 60V TO-220 Audio Amplifier
742-LM1875T/LF02
25W 5.5MHz 60V TO-220 Audio Amplifier 742-LM1875T/LF02
25W Audio Amp IC, 5.5MHz BW, TO-220, 60V Max Supply Product overview: LM1875T/LF02 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 5.5MHz, 60V, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 25W, 5.5MHz, 60V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM1875T/LF02 can be used for catalog matching and distributor lookup.

25W Audio Amp IC, 5.5MHz BW, TO-220, 60V Max Supply Product overview: LM1875T/LF02 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W, 5.5MHz, 60V, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 25W, 5.5MHz, 60V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM1875T/LF02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - LM1875T/LF02 - 1052736-LM1875T/LF02 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM1875T/LF02
1052736-LM1875T/LF02
Linear - Linear - Amplifiers - Audio - LM1875T/LF02 1052736-LM1875T/LF02
Manufacturer: Texas Instruments Win Source Part Number: 1052736-LM1875T/LF02 Packaging: Tube/Rail Type: Class AB Features: Short-Circuit and Thermal Protection Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 25W x 1 @ 8 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-220-5 Dimension: TO-220-5 Formed Leads Supply Voltage - Operating: 16 V to 60 V, ±8 V to 30 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1052736-LM1875T/LF02
Packaging: Tube/Rail
Type: Class AB
Features: Short-Circuit and Thermal Protection
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 25W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-220-5
Dimension: TO-220-5 Formed Leads
Supply Voltage - Operating: 16 V to 60 V, ±8 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Audio Amplifiers - 296-43521-5-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-43521-5-ND
Audio Amplifiers 296-43521-5-ND
Amplifier IC 1-Channel (Mono) Class AB TO-220-5

Amplifier IC 1-Channel (Mono) Class AB TO-220-5

Buy Now Datasheet
Audio Amplifiers - LM1875T/LF02 - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
LM1875T/LF02
Audio Amplifiers LM1875T/LF02
IC AMP CLASS AB MONO 25W TO220-5

IC AMP CLASS AB MONO 25W TO220-5

Supplier's Site Datasheet
Audio Amplifiers - LM1875T/LF02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM1875T/LF02
Audio Amplifiers LM1875T/LF02
Amplifier IC 1-Channel (Mono) Class AB TO-220-5

Amplifier IC 1-Channel (Mono) Class AB TO-220-5

Buy Now
Sheung Wan, Hong Kong
Audio Amplifiers
LM1875T/LF02
Audio Amplifiers LM1875T/LF02
Audio Amplifiers 20-W Audio Power Amplifier 5-TO-220 0 to 70

Audio Amplifiers 20-W Audio Power Amplifier 5-TO-220 0 to 70

Buy Now Datasheet
Linear - Amplifiers - Audio - LM1875T/LF02 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM1875T/LF02
Linear - Amplifiers - Audio LM1875T/LF02
IC AMP CLASS AB MONO 25W TO220-5

IC AMP CLASS AB MONO 25W TO220-5

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM1875T/LF02
Integrated Circuits (ICs) - Linear - Amplifiers LM1875T/LF02
IC AMP CLASS AB MONO 25W TO220-5

IC AMP CLASS AB MONO 25W TO220-5

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Amplifier and Comparator Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Operational Amplifiers
Product Number LM1875T/LF02 2528823P 742-LM1875T/LF02 1052736-LM1875T/LF02 296-43521-5-ND LM1875T/LF02 LM1875T/LF02 LM1875T/LF02 LM1875T/LF02 LM1875T/LF02
Product Name LM1875 20-W Audio Power Amplifier Audio Amplifier ICs 25W 5.5MHz 60V TO-220 Audio Amplifier Linear - Linear - Amplifiers - Audio - LM1875T/LF02 Audio Amplifiers Audio Amplifiers Audio Amplifiers Audio Amplifiers Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 16 to 60 volts 28 volts 16 to 60 volts 16 to 60 volts 16 to 30 volts 30 to 16 volts
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type TO-220 TO-220; TO-220 Rail/Tube TO-220; TO-220-5 TO-220; TO-220-5 Formed Leads TO-220; Through Hole TO-220; TO-220-5 Formed Leads TO-220; TO-220-5 Formed Leads
Standards RoHS
Unlock Full Specs
to access all available technical data