Low Voltage Audio Power Amplifier 8-PDIP 0 to 70
325mW 1CH Audio Amplifier, 4V-12V, 300kHz, PDIP-8 Product overview: LM386N-1 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 325mW, 4V, 12V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 325mW, 4V, 12V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM386N-1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 092695-LM386N-1
Packaging: Tube/Rail
Type: Class AB
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 325mW x 1 @ 8 Ohm
Family Name: LM386
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Dimension: 8-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4 V to 12 V
Alternative Parts (Cross-Reference): SL386N; LM386G-P08-T; LM386-P08-T;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Audio, Consumer Electronics
Amplifier IC 1-Channel (Mono) Class AB 8-PDIP
Amplifier IC 1-Channel (Mono) Class AB 8-PDIP
IC AMP CLASS AB MONO 325MW 8DIP
DISCONTINUED BY MANUFACTURER, AUDIO AMPLIFIER, 0.325W, 1 CHANNEL(S), 1 FUNC, BIPOLAR, PDIP8. FREE 2 YEAR RADWELL WARRANTY
IC AMP CLASS AB MONO 325MW 8DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LM386N-1 | 742-LM386N-1 | 092695-LM386N-1 | LM386N-1-ND | LM386N-1 | LM386N-1 | 72629760 | LM386N-1 |
| Product Name | LM386 Low Voltage Audio Power Amplifier | 325mW 4V 12V Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM386N-1 | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Linear Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 20 to 94 volts | 4 to 12 volts | 4 to 12 volts | 4 to 12 volts | 4 to 12 volts | 12 to 4 volts | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | PDIP,SOIC,VSSOP | Rail/Tube | DIP; PDIP; 8-PDIP | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | 8-DIP (0.300, 7.62mm) | ||
| Bandwidth | 0.3000 MHz |