2.5V, 200MHz GBW, CMOS Dual Op Amp With Shutdown 10-VSSOP -40 to 125
IC AMP VOLTAGE FEEDBACK 10VSSOP
IC AMP VOLTAGE FEEDBACK 10VSSOP
Dual fast op-amp,OPA2355DGSA MSOP10 - Amplifiers & Comparators - Operational Amplifiers
Dual fast op-amp,OPA2355DGSA MSOP10 - Amplifiers & Comparators - Operational Amplifiers
Delivery on production packaging - Reel. This product is non-returnable.
Video Amp 2 Voltage Feedback 10-VSSOP
Video Amp, 2 Voltage Feedback 10-VSSOP
Video Amp, 2 Voltage Feedback 10-VSSOP
Video Amp, 2 Voltage Feedback 10-VSSOP
High Speed Operational Amplifiers HS Video
IC AMP VOLTAGE FEEDBACK 10VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 004209-OPA2355DGSA/2
Packaging: Reel - TR
Applications: Voltage Feedback
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 450MHz
Slew Rate: 360 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 10-VSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 8.3mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
OP-AMP, CMOS, 200MHZ, 360V/US, MSOP-10; No. of Amplifiers:2 Amplifier; Bandwidth:200MHz; Slew Rate:360V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | LIXINC Electronics Co., Limited | RS Components, Ltd. | Quarktwin Technology Ltd. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
Product Number | OPA2355DGSA/250 | OPA2355DGSA/250 | OPA2355DGSA/250 | 4618611 | OPA2355DGSA/250 | 296-12132-2-ND | OPA2355DGSA/250 | OPA2355DGSA/250 | 004209-OPA2355DGSA/250 | 28AH4516 |
Product Name | OPA2355 2.5V, 200MHz GBW, CMOS Dual Op Amp With Shutdown | Integrated Circuits (ICs) - Linear - Amplifiers | Integrated Circuits | Video Amps and Modules | Video Amps and Modules | High Speed Operational Amplifiers | Linear - Amplifiers - Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - OPA2355DGSA/250 | Op-Amp, Cmos, 200Mhz, 360V/us, Msop-10; No. Of Amplifiers Texas Instruments | |
Standards | RoHS | |||||||||
Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 3 to 5 volts | 2.5 to 5.5 volts | ||||||
VOS | 2 millivolts | |||||||||
Quiescent Current (IQ) | 14000 microamps |