Texas Instruments LM1876 Overture Audio Power Amplifier Series Dual 20-Watt Audio Power Amplifier w/ Mute & Standby Modes LM1876TF/NOPB

Description
Overture Audio Power Amplifier Series Dual 20-Watt Audio Power Amplifier w/ Mute & Standby Modes 15-TO-220 -20 to 85
Request a Quote
Description
Overture Audio Power Amplifier Series Dual 20-Watt Audio Power Amplifier w/ Mute & Standby Modes 15-TO-220 -20 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM1876TF/NOPB is a dual-channel audio power amplifier from Quarktwin Technology Ltd., designed to deliver up to 20W per channel into 4Ω or 8Ω loads with a total harmonic distortion plus noise (THD+N) of less than 0.1%. It features a quiet fade-in/out mute mode and a power-saving standby mode, both of which can be controlled by external logic. The amplifier operates within a wide supply voltage range of 20V to 64V, making it versatile for various applications. This device incorporates SPiKe,Ñ¢ protection circuitry, which safeguards against overvoltage, undervoltage, overloads, and thermal runaway, ensuring reliable performance. The LM1876 is available in both isolated and non-isolated TO-220 packages, facilitating integration into different designs. With a typical standby current of 4.2mA, it is suitable for energy-efficient applications. The operating temperature range is specified from -20°C to +85°C, making it adaptable for various environmental conditions.

Datasheet Summary
Powered by GS/AI

The LM1876TF/NOPB is a dual-channel audio power amplifier from Quarktwin Technology Ltd., designed to deliver up to 20W per channel into 4Ω or 8Ω loads with a total harmonic distortion plus noise (THD+N) of less than 0.1%. It features a quiet fade-in/out mute mode and a power-saving standby mode, both of which can be controlled by external logic. The amplifier operates within a wide supply voltage range of 20V to 64V, making it versatile for various applications. This device incorporates SPiKe,Ñ¢ protection circuitry, which safeguards against overvoltage, undervoltage, overloads, and thermal runaway, ensuring reliable performance. The LM1876 is available in both isolated and non-isolated TO-220 packages, facilitating integration into different designs. With a typical standby current of 4.2mA, it is suitable for energy-efficient applications. The operating temperature range is specified from -20°C to +85°C, making it adaptable for various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
LM1876 Overture Audio Power Amplifier Series Dual 20-Watt Audio Power Amplifier w/ Mute & Standby Modes - LM1876TF/NOPB - Texas Instruments
Dallas, TX, United States
LM1876 Overture Audio Power Amplifier Series Dual 20-Watt Audio Power Amplifier w/ Mute & Standby Modes
LM1876TF/NOPB
LM1876 Overture Audio Power Amplifier Series Dual 20-Watt Audio Power Amplifier w/ Mute & Standby Modes LM1876TF/NOPB
Overture Audio Power Amplifier Series Dual 20-Watt Audio Power Amplifier w/ Mute & Standby Modes 15-TO-220 -20 to 85

Overture Audio Power Amplifier Series Dual 20-Watt Audio Power Amplifier w/ Mute & Standby Modes 15-TO-220 -20 to 85

Buy Now Datasheet
Dual 20W 28V 7.5MHz Audio Amplifier - 742-LM1876TF/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 20W 28V 7.5MHz Audio Amplifier
742-LM1876TF/NOPB
Dual 20W 28V 7.5MHz Audio Amplifier 742-LM1876TF/NOPB
20W Dual Audio Amp IC, 28V, 7.5MHz, TO-220 Product overview: LM1876TF/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20W, 28V, 7.5MHz, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 20W, 28V, 7.5MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM1876TF/NOPB can be used for catalog matching and distributor lookup.

20W Dual Audio Amp IC, 28V, 7.5MHz, TO-220 Product overview: LM1876TF/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20W, 28V, 7.5MHz, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 20W, 28V, 7.5MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM1876TF/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - LM1876TF/NOPB - 002547-LM1876TF/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM1876TF/NOPB
002547-LM1876TF/NOPB
Linear - Linear - Amplifiers - Audio - LM1876TF/NOPB 002547-LM1876TF/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 002547-LM1876TF/NOPB Packaging: Tube/Rail Type: Class AB Features: Depop, Mute, Short-Circuit and Thermal Protection Mounting: Through Hole Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 22W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-220-15 Isolated Dimension: TO-220-15 Isolated Tab, Formed Leads Supply Voltage - Operating: 20 V to 64 V, ±10 V to 32 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 002547-LM1876TF/NOPB
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Mute, Short-Circuit and Thermal Protection
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 22W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: TO-220-15 Isolated
Dimension: TO-220-15 Isolated Tab, Formed Leads
Supply Voltage - Operating: 20 V to 64 V, ±10 V to 32 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Audio Amplifier ICs - 5339678P - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
5339678P
Audio Amplifier ICs 5339678P
Dual audio power amplifier,LM1876TF 20W

Dual audio power amplifier,LM1876TF 20W

Supplier's Site
Audio Amplifier ICs - 1005933 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
1005933
Audio Amplifier ICs 1005933
Dual audio power amplifier,LM1876TF 20W

Dual audio power amplifier,LM1876TF 20W

Supplier's Site
Audio Amplifier ICs - 5339678 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
5339678
Audio Amplifier ICs 5339678
Dual audio power amplifier,LM1876TF 20W

Dual audio power amplifier,LM1876TF 20W

Supplier's Site
Audio Amplifiers - 296-44409-5-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-44409-5-ND
Audio Amplifiers 296-44409-5-ND
Amplifier IC 2-Channel (Stereo) Class AB TO-220-15 Isolated

Amplifier IC 2-Channel (Stereo) Class AB TO-220-15 Isolated

Buy Now Datasheet
Audio Amplifiers - LM1876TF/NOPB - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
LM1876TF/NOPB
Audio Amplifiers LM1876TF/NOPB
IC AMP AB STEREO 22W TO220-15

IC AMP AB STEREO 22W TO220-15

Supplier's Site Datasheet
Audio Power Amplifier Class Ab 20W To-22; Msl Texas Instruments - 26AJ7128 - Newark, An Avnet Company
Chicago, IL, United States
Audio Power Amplifier Class Ab 20W To-22; Msl Texas Instruments
26AJ7128
Audio Power Amplifier Class Ab 20W To-22; Msl Texas Instruments 26AJ7128
AUDIO POWER AMPLIFIER CLASS AB 20W TO-22; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

AUDIO POWER AMPLIFIER CLASS AB 20W TO-22; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Audio Amplifiers
LM1876TF/NOPB
Audio Amplifiers LM1876TF/NOPB
Audio Amplifiers Overture Audio Pwr Amp Dual 20W

Audio Amplifiers Overture Audio Pwr Amp Dual 20W

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM1876TF/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM1876TF/NOPB
IC AMP AB STEREO 22W TO220-15

IC AMP AB STEREO 22W TO220-15

Supplier's Site
Linear Amplifier IC - 47439278 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
47439278
Linear Amplifier IC 47439278
AUDIO AMPLIFIER, 22W, 2 CHANNEL(S), 1 FUNC, BIPOLAR, TO-220 15 PIN. FREE 2 YEAR RADWELL WARRANTY

AUDIO AMPLIFIER, 22W, 2 CHANNEL(S), 1 FUNC, BIPOLAR, TO-220 15 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Linear - Amplifiers - Audio - LM1876TF/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LM1876TF/NOPB
Linear - Amplifiers - Audio LM1876TF/NOPB
IC AMP AB STEREO 22W TO220-15

IC AMP AB STEREO 22W TO220-15

Supplier's Site Datasheet
Audio Amplifiers - LM1876TF/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM1876TF/NOPB
Audio Amplifiers LM1876TF/NOPB
Amplifier IC 2-Channel (Stereo) Class AB TO-220-15 Isolated

Amplifier IC 2-Channel (Stereo) Class AB TO-220-15 Isolated

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Operational Amplifiers Audio Amplifier Chips Amplifier and Comparator Chips Audio Amplifier Chips Operational Amplifiers Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips
Product Number LM1876TF/NOPB 742-LM1876TF/NOPB 002547-LM1876TF/NOPB 5339678P 1005933 296-44409-5-ND LM1876TF/NOPB 26AJ7128 LM1876TF/NOPB LM1876TF/NOPB 47439278 LM1876TF/NOPB LM1876TF/NOPB
Product Name LM1876 Overture Audio Power Amplifier Series Dual 20-Watt Audio Power Amplifier w/ Mute & Standby Modes Dual 20W 28V 7.5MHz Audio Amplifier Linear - Linear - Amplifiers - Audio - LM1876TF/NOPB Audio Amplifier ICs Audio Amplifier ICs Audio Amplifiers Audio Amplifiers Audio Power Amplifier Class Ab 20W To-22; Msl Texas Instruments Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear Amplifier IC Linear - Amplifiers - Audio Audio Amplifiers
Supply Voltage (VS) 20 to 64 volts 28 volts 20 to 64 volts 24 to 28 volts 20 to 64 volts 32 to 20 volts 20 to 32 volts
Operating Temperature -20 to 85 C (-4 to 185 F) -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Package Type TO-220 Rail/Tube TO-220; TO-220-15 Isolated TO-220; TO-220 TO-220; To-220 TO-220; TO-220-15 Isolated Tab, Formed Leads TO-220; Through Hole TO-220; TO-220-15 Isolated Tab, Formed Leads TO-220; TO-220-15 Isolated Tab, Formed Leads
RoHS Compliant RoHS RoHS RoHS
Bandwidth 7.5 MHz
Unlock Full Specs
to access all available technical data