5-W Audio Power Amplifier 14-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1199196-LM384N
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Features: Short-Circuit and Thermal Protection
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Supplier Device Package: 14-DIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Consumer Electronics
Family Part Number: LM384
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 12V ~ 26V
Max Output Power x Channels at Load: 5.5W x 1 at 8Ohm
Amplifier IC 1-Channel (Mono) Class AB 14-PDIP
AUDIO AMPLIFIER, 5.5W, 1 CHANNEL
Audio Amplifier, 5.5W, 1 Channel(s), 1 Func, Bipolar, PDIP14
IC AMP CLASS AB MONO 5.5W 14DIP
Amplifier IC 1-Channel (Mono) Class AB 14-PDIP
Amplifier IC 1-Channel (Mono) Class AB 14-DIP
AUDIO AMPLIFIER, 5.5W, 1 CHANNEL
Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | LIXINC Electronics Co., Limited | |
---|---|---|---|---|---|---|---|---|
Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
Product Number | LM384N | 1199196-LM384N | LM384N-ND | LM384N | LM384N | LM384N | LM384N | LM384N |
Product Name | LM384 5-W Audio Power Amplifier | Linear - Linear - Amplifiers - Audio - LM384N | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits | |
Supply Voltage (VS) | 24 to 84 volts | 12 to 26 volts | 12 to 26 volts | 26 to 12 volts | 12 to 26 volts | 12 to 26 volts | ||
Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
Package Type | PDIP | DIP; 14-DIP (0.300", 7.62mm) | 14-DIP (0.300, 7.62mm) | DIP; DIP14 | DIP; 14-DIP (0.300\", 7.62mm) | DIP; 14-DIP (0.300\", 7.62mm) | ||
Output Power | 5.5 watts | 5.5 watts | 5.5 watts | 5.5 watts | 5.5 watts | |||
Operation Class | Class A; Class AB | Class AB | Class AB | Class AB |