The LM7171QML-SP is a very high speed voltage feedback amplifier designed for applications such as video amplification and pulse processing. It is available in an 8-pin CDIP package with dimensions of 506.98 mm in length, 15.24 mm in width, and 13440 µm in thickness. The device operates across a supply voltage range of 5.5 V to 36 V and maintains a total ionizing dose radiation guarantee of 300 krad(Si) with ELDRS-free performance. It features a slew rate of 2400 V/μs, a unity-gain bandwidth of 200 MHz, and can deliver up to 100 mA of output current. The operating temperature range is specified from -55°C to +125°C, and it is designed for operation with ±15 V and ±5 V power supplies.
Very High Speed, High Output Current, Voltage Feedback Amplifier 8-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | 5962F9553601VPA |
| Product Name | LM7171QML-SP Very High Speed, High Output Current, Voltage Feedback Amplifier |
| Package Type | CDIP,CFP |