3.1-W Mono, Fully Differential, Class-AB Audio Amplifier 8-SON
Amplifier IC 1-Channel (Mono) Class AB 8-SON (3x3)
A range of single channel power amplifier ICs from Texas Instruments with power outputs from less than 1 watt to over 50 watts. These highly integrated devices incorporate many advanced features including thermal overload, short-circuit and safe operating area protection, muting facilities and wide operating voltage range.
Amplifier Type = Class-AB
Output Type = 1 Channel Mono
Application = Speaker
Maximum Power = 1.7 W @ 8 Ohms, 3.1 W @ 3 Ohms
Mounting Type = Surface Mount
Typical Single Supply Voltage = 3 V, 5 V
Power Supply Type = Single
Package Type = SON
Pin Count = 8
Input Signal Type = Differential
Delivery on production packaging - Tube. This product is non-returnable.
A range of single channel power amplifier ICs from Texas Instruments with power outputs from less than 1 watt to over 50 watts. These highly integrated devices incorporate many advanced features including thermal overload, short-circuit and safe operating area protection, muting facilities and wide operating voltage range.
Amplifier Type = Class-AB
Output Type = 1 Channel Mono
Application = Speaker
Maximum Power = 1.7 W @ 8 Ohms, 3.1 W @ 3 Ohms
Mounting Type = Surface Mount
Typical Single Supply Voltage = 3 V, 5 V
Power Supply Type = Single
Package Type = SON
Pin Count = 8
Input Signal Type = Differential
Amplifier IC 1-Channel (Mono) Class AB 8-SON (3x3)
IC AMP CLASS AB MONO 3.1W 8SON
IC AMP CLASS AB MONO 3.1W 8SON
Manufacturer: Texas Instruments
Win Source Part Number: 1271900-TPA6211A1DRB
Packaging: Tube
Type: Class AB
Mounting Style: SMD
Features: Depop, Differential Inputs, Shutdown, Thermal Protection
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Supplier Device Package: 8-SON (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: TPA6211A1
Manufacturer Pack Quantity: 121
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.5V ~ 5.5V
Max Output Power x Channels at Load: 3.1W x 1 at 3Ohm
Audio Amplifiers Mono Fully Diff Class-AB
Texas Instruments | Quarktwin Technology Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LIXINC Electronics Co., Limited | Win Source Electronics | VAST STOCK CO., LIMITED | |
---|---|---|---|---|---|---|---|---|
Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
Product Number | TPA6211A1DRB | TPA6211A1DRB | 6606304P | 296-15326-5-ND | TPA6211A1DRB | TPA6211A1DRB | 1271900-TPA6211A1DRB | TPA6211A1DRB |
Product Name | TPA6211A1 3.1-W Mono, Fully Differential, Class-AB Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Integrated Circuits | Linear - Linear - Amplifiers - Audio - TPA6211A1DRB | Audio Amplifiers | |
RoHS Compliant | RoHS | RoHS | ||||||
Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 3 to 5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | |
Output Power | 3.1 watts | 3.1 watts | 3.1 watts | 3.1 watts | 3.1 watts | |||
Package Type | MSOP-PowerPAD,SON | 8-VDFN Exposed Pad | SON | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | ||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |