The LM48100QMHE/NOPB is a mono, 1.3-W audio power amplifier with output fault detection and I²C volume control, designed for automotive applications. It operates from a single 3-V to 5.5-V supply, delivering 1.3 W into an 8-Ω load at 5 V with less than 1% THD+N. The device features dual audio inputs with individual 32-step volume control, advanced click-and-pop suppression, short-circuit and thermal protection, and a low-power shutdown mode drawing 0.01 µA. It is housed in a 14-pin HTSSOP package with an exposed PowerPAD, measuring 5.00 mm by 4.40 mm, and is rated for operation from -40°C to 105°C.
Mono, 1.3W Audio Power Amplifier with Output Fault Detection and Volume Control 14-HTSSOP -40 to 105
Audio Amplifier Auto, LM48100QMHE/NOPB
Audio Amplifier Auto, LM48100QMHE/NOPB
Audio Amplifier Auto, LM48100QMHE/NOPB
1.6W Mono Class-AB Audio Amp, 5V, 8R, TSSOP, I2C Product overview: LM48100QMHE/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6W, 5V, TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.6W, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM48100QMHE/NOPB
Amplifier IC 1-Channel (Mono) Class AB 14-HTSSOP
Amplifier IC 1-Channel (Mono) Class AB 14-HTSSOP
Amplifier IC 1-Channel (Mono) Class AB 14-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1054581-LM48100QMHE/
Packaging: Reel - TR
Type: Class AB
Features: Depop, I2C, Input Multiplexer, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.6W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 14-HTSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Audio Amplifiers Mono 1.3W Audio Power Amplifier with Output Fault Detection and Volume Control 14-HTSSOP -40 to 105
IC AMP AB MONO 1.6W 14HTSSOP
IC AMP AB MONO 1.6W 14HTSSOP
Amplifier IC 1-Channel (Mono) Class AB 14-HTSSOP
IC AMP AB MONO 1.6W 14HTSSOP
| Texas Instruments | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | LM48100QMHE/NOPB | 2687530 | 742-LM48100QMHE/NOPB | LM48100QMHE/NOPBCT-ND | 1054581-LM48100QMHE/NOPB | LM48100QMHE/NOPB | LM48100QMHE/NOPB | LM48100QMHE/NOPB | LM48100QMHE/NOPB | LM48100QMHE/NOPB |
| Product Name | LM48100Q-Q1 Mono, 1.3W Audio Power Amplifier with Output Fault Detection and Volume Control | Audio Amplifier ICs | 1.6W 5V TSSOP Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM48100QMHE/NOPB | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3 to 5 volts | 3 to 5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 to 3 volts | 3 to 5.5 volts | ||||
| Output Power | 2.4 watts | 1.6 watts | 1.6 watts | 1.6 watts | 1.6 watts | |||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | HTSSOP | SSOP; SOP; TSSOP; HTSSOP | Tape and Reel | "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 14-HTSSOP | Surface Mount | 14-PowerTSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP; 14-PowerTSSOP (0.173\", 4.40mm Width) |