Fixed Gain 3.2 W Mono Class-D with Integrated DAC Noise Filter 9-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033444-TPA2037D1YFFR
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 3.24W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-DSBGA (1.2x1.3)
Dimension: 9-UFBGA, DSBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
IC AMP CLASS D MONO 3.24W 9DSBGA
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
Audio Amplifiers Fixed Gain 3.2 W Mono Class-D
TPA2037D1 FIXED GAIN 3.2 W MONO
IC AMP CLASS D MONO 3.24W 9DSBGA
Texas Instruments | Win Source Electronics | Lingto Electronic Limited | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | LIXINC Electronics Co., Limited | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
Product Number | TPA2037D1YFFR | 033444-TPA2037D1YFFR | TPA2037D1YFFR | 296-25337-1-ND | TPA2037D1YFFR | TPA2037D1YFFR | TPA2037D1YFFR | TPA2037D1YFFR |
Product Name | TPA2037D1 Fixed Gain 3.2 W Mono Class-D with Integrated DAC Noise Filter | Linear - Linear - Amplifiers - Audio - TPA2037D1YFFR | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits | Integrated Circuits (ICs) - Linear - Amplifiers |
Standards and Certifications | RoHS | |||||||
Package Type | DSBGA | 9-DSBGA (1.2x1.3) | 9-UFBGA, DSBGA | 9-UFBGA, DSBGA | 9-UFBGA, DSBGA | 9-UFBGA, DSBGA | ||
Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | |||
Output Power | 3.24 watts | 3.24 watts | 3.24 watts | 3.24 watts | 3.24 watts | |||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |