Programmable Gamma-Voltage Generator w/Adjustable Gain Vcom & 1/2 AVDD Topology 20-VQFN -40 to 95
Manufacturer: Texas Instruments
Win Source Part Number: 012360-BUF08630RGWR
Packaging: Reel - TR
Number of Circuits: 8
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Slew Rate: 45 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 20-VQFN (5x5)
Supply Voltage - Operating: 9 V to 20 V
Operating Supply Current: 940μA
Channel Output Current: 300mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Video Amp, 8 TFT-LCD Panels: VCOM Driver 20-VQFN (5x5)
8-CH Gamma-Voltage Generator w/Adjustable Gain Vcom & 1/2 AVDD Topology 20-VQFN -40 to 95 Product overview: BUF08630RGWR from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BUF08630RGWR can be used for catalog matching and distributor lookup.
IC AMP TFT-LCD 20VQFN
IC AMP TFT-LCD 20VQFN
LCD Gamma Buffers Programmable Gamma- Voltage Gen
Video Amp 8 TFT-LCD Panels: VCOM Driver 20-VQFN (5x5)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | BUF08630RGWR | 012360-BUF08630RGWR | 296-27914-2-ND | 737-BUF08630RGWR | BUF08630RGWR | BUF08630RGWR | BUF08630RGWR | BUF08630RGWR |
| Product Name | BUF08630 Programmable Gamma-Voltage Generator w/Adjustable Gain Vcom & 1/2 AVDD Topology | Linear - Linear - Amplifiers - Video Amps and Modules - BUF08630RGWR | Video Amps and Modules | VQFN Video Amps And Module | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | LCD Gamma Buffers | Video Amps and Modules |
| Standards and Certifications | RoHS | RoHS | ||||||
| Package Type | VQFN | 20-VQFN (5x5) | 20-VQFN Exposed Pad | Tape and Reel | 20-VQFN (5x5) | 20-VQFN Exposed Pad | ||
| Features | Rail-Rail-Out | |||||||
| Slew Rate | 45 V/µs | 45 V/µs | ||||||
| Supply Voltage (VS) | 9 to 20 volts | 9 to 20 volts |