Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RESISTOR, WIREWOUND, 220 OHM, 3.25W, 5%; Resistance:220ohm; Product Range:93 Series; Power Rating:3.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic RoHS Compliant: No
Richardson RFPD | Newark, An Avnet Company | |
---|---|---|
Product Category | Resistors | Resistors |
Product Number | 93J220 | 02F1529 |
Product Name | Wirewound Resistor | Resistor, Wirewound, 220 Ohm, 3.25W, 5%; Resistance Ohmite |
Technology / Construction | Wirewound | Ceramic Composition; Wirewound |
Configuration | Single Resistor | |
Mounting / Packaging | Axial Leaded | |
Resistance Range | 220 ohms |